EN
  • EN
  • DE

LM5067MM-2

Part No LM5067MM-2
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description Negative Hot Swap / Inrush Current Controller | IC CTLR NEG HOTSWAP A/R 10MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Hot Swap Controller
Internal Switch(s) No
Applications -48V
Features Auto Retry
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO
Supply Voltage (V) -80V ~ -9V
Temperature Range - Operating -40°C ~ 125°C
Supply Current 2mA
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-VSSOP
Feature Pins OVLO, PGD, PWR, TIMER, (UVLO, EN)
Family Part Number LM5067
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1200302-LM5067MM-2
Manufacturer Homepage www.ti.com
Family Name LM5067-2
Introduction Date October 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5067MM-2 CAD Model

Description

Product Overview: LM5067MM-2 Negative Hot Swap / Inrush Current Controller

The LM5067MM-2 from Texas Instruments is a highly integrated negative voltage hot swap controller designed to allow boards to be safely inserted and removed from live backplanes. Operating with supply voltages ranging from -9V to -80V, the LM5067MM-2 is a versatile solution for managing inrush current in a variety of systems, including telecom, datacom, and industrial applications.

Featuring an intelligent gate driver for an external N-channel MOSFET, the LM5067MM-2 provides smooth control of the load current during insertion of a circuit board into a live backplane or during hot-swap events. The gate driver ensures that the MOSFET remains in the safe operating area (SOA) by controlling the gate voltage in response to the load current and source-to-drain voltage.

The device includes a programmable under-voltage lockout (UVLO) with hysteresis and an over-current fault detection that is adjustable using an external resistor. The LM5067MM-2 also provides a circuit breaker function with adjustable trip delay to protect the system from prolonged over-current conditions. In addition, a power good (PG) indicator offers real-time status feedback, while an internal charge pump ensures that the gate of the external MOSFET can be fully enhanced even during low input voltage conditions.

The LM5067MM-2 is available in an MSOP-10 PowerPAD™ package, which enhances thermal performance and allows for compact PCB designs. Its features include a dV/dt controlled turn-on, an internal timer for programmable circuit breaker functionality, and a flag output that indicates fault conditions. Furthermore, the LM5067MM-2 supports a temperature range of -40°C to +125°C, ensuring reliable operation in harsh environments.

With its comprehensive protection features and robust design, the LM5067MM-2 is an ideal choice for systems that require reliable negative voltage hot swap capabilities. Its ability to manage power distribution and protect sensitive electronic components from voltage and current transients makes it a valuable component in advanced electronic systems.

You May Also Be Interested in

STMicroelectronics
DISCRETE
Lowest to $8.7314
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9907 $51.7582
54+ $1.8648 $100.6992
84+ $1.8018 $151.3512
120+ $1.6758 $201.0960
156+ $1.6128 $251.5968
194+ $1.5498 $300.6612
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,450 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess