Product Overview
The SN74BCT8240ADWR is a high-performance integrated circuit from Texas Instruments, designed for seamless use in digital systems. It is an Octal Buffer/Line Driver with 3-State Outputs, which makes it suitable for driving bus lines or buffering memory address registers. This product offers optimal functionality for applications requiring high-speed data transfer and signal integrity.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-State Outputs
- Operating Voltage: 4.5V to 5.5V, making it compatible with TTL logic levels
- Drive Capability: Capable of driving heavily loaded bus lines with high-capacitance and low-impedance characteristics
- Data Flow Direction: Bidirectional, allowing flexibility in system design
- Output Current: High-current outputs drive up to 64mA
- Package: Supplied in a wide-body SOIC (DW) package with 24 pins
- Temperature Range: Operates over a wide temperature range from -40°C to +85°C
Applications
The SN74BCT8240ADWR is engineered for multiplexed data transmission and is ideal for use in a variety of applications, including:
- Bus transceivers in data communication systems
- Memory address drivers in computers and servers
- I/O port drivers in microcontroller-based systems
- Backplane driving in networking equipment
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and reliability, and the SN74BCT8240ADWR is no exception. It is designed to meet stringent industry standards, ensuring high performance and durability in demanding applications. With Texas Instruments' advanced manufacturing processes, this product delivers consistent performance and long-term reliability.
Availability
The SN74BCT8240ADWR is available in tape and reel packaging, facilitating efficient assembly during mass production. It is RoHS compliant and lead-free, making it suitable for use in environmentally-sensitive applications.
For detailed specifications, technical documents, and tools to support the SN74BCT8240ADWR, please visit the Texas Instruments official website or contact their customer support for further assistance.