EN
  • EN
  • DE
  • IT

TPS2592ALDRC

Part No TPS2592ALDRC
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707773-TPS2592ALDRC
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2592ALDRC CAD Model

Description

The TPS2592ALDRC is a sophisticated circuit protection and power management device from the renowned semiconductor manufacturer, Texas Instruments (TI). This advanced integrated circuit (IC) is designed to provide a high level of precision in voltage and current regulation, ensuring the protection of sensitive electronic components from various electrical hazards such as overcurrent, overvoltage, short circuits, and thermal overload.

Encased in a compact DRC package, the TPS2592ALDRC is ideal for space-constrained applications. It boasts a wide operating voltage range, typically from 2.7V to 18V, which makes it versatile for use in a multitude of electronic devices ranging from consumer electronics to industrial systems. Its integrated MOSFET supports continuous current up to 5A, making it suitable for higher power applications.

One of the key features of the TPS2592ALDRC is its programmable current limit, which allows designers to set the maximum current that the device will pass. This helps to prevent damage to the load or the power source in the event of an overcurrent situation. Additionally, the device includes an auto-retry feature that attempts to re-establish the connection after a fault condition has been cleared, minimizing system downtime.

The TPS2592ALDRC also offers a fast overcurrent response time, which is critical for protecting sensitive circuitry from sudden surges in current. Its thermal shutdown feature enhances the safety of the system by turning off the output when the IC reaches a certain temperature threshold, preventing thermal damage.

For ease of monitoring and control, the TPS2592ALDRC includes a fault indicator that signals when a protection event occurs, and an enable pin that provides an on/off control feature, giving designers greater flexibility in power management design.

In summary, the TPS2592ALDRC from Texas Instruments is a high-performance, feature-rich power management solution that offers robust protection for electronic systems. Its compact size, programmable features, and wide operating range make it an excellent choice for designers looking to enhance the reliability and longevity of their products.

You May Also Be Interested in

Texas Instruments
Lowest to $3.9988
Texas Instruments
Lowest to $1.7338
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.8453
Texas Instruments
Lowest to $1.2629
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.5282
Texas Instruments
IC 0.3A PWR DIST SWITCH 14HTSSOP
Need more? Email Us
Texas Instruments
Lowest to $3.0169

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.1458 $81.4374
6+ $22.2736 $133.6416
8+ $21.5775 $172.6200
11+ $20.8814 $229.6954
14+ $20.1854 $282.5956
19+ $18.0972 $343.8468
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess