Products specifications Report Issue?

Accessory Type Gasket
For Use With/Related Products Han® 3A Housings
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1633521-09370009912
Ultra Librarian 3D Model Ultra Librarian 09370009912 CAD Model

You May Also Be Interested in

HARTING
SINGLE FRAME, NI PLATED, PLASTIC
Need more? Email Us
ECAD model for 39500000100
HARTING
HAN M 10 GASKET 5 MM, NEOPREN LI
Need more? Email Us
ECAD model for 09370009942
HARTING
HAN M 6 GASKET 5 MM, NEOPRENE LI
Need more? Email Us
ECAD model for 09370009941
TE Connectivity
HVS-TX.HN.D.4.BU.C
Need more? Email Us
ECAD model for 1103286-1
TE Connectivity
CONN CABLE GLAND M40 IP68
Need more? Email Us
ECAD model for 4-1102771-0
TE Connectivity
Contact Crimp Pin 16mm² Silver
Need more? Email Us
ECAD model for T2400001160-000
HARTING
CODING PIN HAN E
Need more? Email Us
ECAD model for 9330009954
HARTING
HAN 16 HPR COVER TOGGLE LOCKING
Need more? Email Us
ECAD model for 09400165401
HARTING
ADAPTER MODULE W/O DSUB MALE
Need more? Email Us
ECAD model for 09140009930

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention