EN
  • EN
  • DE

TPS259240DRCR

Part No TPS259240DRCR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description 12V eFuse with Over Voltage Protection and Blocking FET Control | IC EFUSE 12V BFET DVR 5A 10VSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Electronic Fuse
Accuracy ±8%
Parts Input Voltage (V) 4.5V ~ 13.8V
Output Current 5A
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-VFDFN Exposed Pad
Supplier Device Package 10-VSON (3x3)
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1272293-TPS259240DRCR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS259240DRCR CAD Model

Description

Introducing the TPS259240DRCR from Texas Instruments

Discover the TPS259240DRCR, a cutting-edge power management solution engineered by the renowned Texas Instruments. This sophisticated circuit protection device is an integral part of TI's portfolio, designed to enhance the reliability and efficiency of your electronic systems.

Key Features

  • Advanced Power Protection: The TPS259240DRCR offers robust overvoltage, overcurrent, and surge protection, ensuring your devices operate smoothly under various electrical conditions.
  • Adjustable Current Limit: With its precision current limiting capabilities, users can tailor the device to meet the specific needs of their application, providing flexibility and customization.
  • Fast Overcurrent Response: The device boasts a rapid response time to overcurrent events, minimizing the risk of damage to sensitive components.
  • Wide Operating Voltage Range: Accommodating a broad range of input voltages from 2.7V to 18V, the TPS259240DRCR is versatile and suitable for various applications.
  • Power Good (PG) Output: This feature provides a real-time indication of the output load status, enhancing system diagnostics and monitoring.
  • Thermal Shutdown Protection: The built-in thermal shutdown mechanism ensures the device operates within safe temperature limits, preventing overheating.

Applications

The TPS259240DRCR is ideal for a multitude of applications across different industries. It is particularly well-suited for:

  • Enterprise and Telecom Power Systems
  • Consumer Electronics
  • Industrial Controls
  • Portable and Battery-Powered Devices

Package and Quality

The device is available in a compact VSON-10 package, optimizing board space without compromising performance. Texas Instruments' commitment to quality ensures that the TPS259240DRCR meets the highest industry standards for reliability and performance.

Conclusion

Whether you're designing power systems for enterprise-level applications or consumer electronics, the TPS259240DRCR from Texas Instruments offers the protection features, flexibility, and reliability required to maintain system integrity. Its comprehensive feature set and robust design make it an essential component for managing power and protecting your valuable electronic investments.

You May Also Be Interested in

Texas Instruments
CURRENT SENSE AMPLIFIER / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.7843
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.8866
Texas Instruments
IC POWER MANAGEMENT / Electronic Fuse Regulator 6A 20-HTSSOP
Lowest to $8.6860
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.7809
Maxim Integrated
IC CURRENT LIMITING 12TDFN
Lowest to $5.8209
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Microchip Technology
IC CURRENT MONITOR 1% 16WLCSP
Need more? Email Us
Infineon Technologies
IC SW SMART MULTICHAN 64LQFP / Current Source Regulator Low-Side PG-LQFP-64-4
Lowest to $13.6112
Analog Devices Inc.
IC CURRENT SOURCE 1% 8DFN
Lowest to $5.8067

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5400 $51.3000
230+ $0.4431 $101.9130
350+ $0.4292 $150.2200
485+ $0.4154 $201.4690
625+ $0.4015 $250.9375
835+ $0.3600 $300.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess