EN
  • EN
  • DE

DRV8833CRTET

Part No DRV8833CRTET
Manufacturer Texas Instruments
Catalog PMIC - Full, Half - Bridge Drivers
Description Dual H-Bridge Motor Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Half Bridge (4)
Applications DC Motors, General Purpose, Solenoids, Stepper Motors
Interface PWM
Load Type Inductive
Technology Power MOSFET
Rds On (Typ) 550 mOhm LS, 1.18 Ohm HS
Output Current per Channel 600mA
Current - Peak Output 1A
Operating Supply Voltage 2.7 V ~ 10.8 V
Voltage - Load 2.7 V ~ 10.8 V
Operating Temperature Range -40°C ~ 150°C (TJ)
Features Status Flag
Fault Protection Current Limiting, Over Temperature, Short Circuit, UVLO
Mounting SMD
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-WQFN (3x3)
Win Source Part Number 1168602-DRV8833CRTET
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DRV8833C
Introduction Date February 12, 2015
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DRV8833CRTET CAD Model

Description

Product Overview: Texas Instruments DRV8833CRTET Motor Driver

The Texas Instruments DRV8833CRTET is a versatile and efficient motor driver designed to drive two DC motors or one stepper motor. This integrated circuit (IC) is part of the DRV88xx series, which is renowned for its high performance and reliability in a wide range of motor control applications.

Key Features:

  • Dual-H-Bridge Motor Driver: Capable of driving two DC motors independently or one bipolar stepper motor.
  • Operating Voltage Range: The device operates from a supply voltage of 2.7V to 10.8V, making it suitable for battery-powered applications and low-voltage systems.
  • Output Current: It can deliver up to 1.5A per channel continuously, with peak currents up to 2A, allowing for the control of a wide range of small to medium-sized motors.
  • Low On-Resistance: The H-bridge on-resistance is typically 280 mΩ at a 25°C temperature, which helps in reducing power dissipation and improving efficiency.
  • Phantom Load Reduction: Sleep mode is available to minimize power consumption when the motor is not in use.
  • Protection Features: The DRV8833CRTET includes over-current, over-temperature, and under-voltage lockout protection, ensuring safe operation under various conditions.

Applications:

This motor driver is suitable for a variety of applications, including but not limited to:

  • Robotics
  • Printers and scanners
  • Battery-powered toys
  • Small electric vehicles
  • Home automation systems

Package and Availability:

The DRV8833CRTET comes in a compact WQFN (RTE) 16-pin package, optimized for thermal performance and space-saving on the PCB. It is available for purchase through Texas Instruments and authorized distributors, ensuring easy integration into your next project.

For detailed specifications, application notes, and support resources, please refer to the official Texas Instruments product page and datasheet for the DRV8833CRTET motor driver.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG CTRLR 14V 55A 34PASTQFN / Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
Need more? Email Us
Texas Instruments
IC HALF BRIDGE DRIVER 10A 24VQFN / Half Bridge (4) Driver DC Motors, Solenoids Power MOSFET 24-VQFN (4x4)
Lowest to $7.0966
Texas Instruments
IC HALF BRIDGE DRIVER 40A 41VQFN / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 41-VQFN-CLIP (5x6)
Lowest to $6.7287
Texas Instruments
33V, 2.5A QUAD INDEPENDENT HALF / Half Bridge (4) Driver DC Motors, General Purpose, Solenoids, Stepper Motors Power MOSFET 24-VQFN (4x4)
Lowest to $3.0603
ON Semiconductor
MODULE IPM INVERTER 3PH SPCM24 / Half Bridge (3) Driver AC Motors IGBT Module
Need more? Email Us
STMicroelectronics
IC HALF BRIDGE DRVR 5.5A/6A 16SO
Lowest to $5.5650
Analog Devices Inc.
100V HALF BRIDGE DRIVER W/ FLOAT / Half Bridge (2) Driver General Purpose Power MOSFET 12-MSOP-EP
Lowest to $5.4298
Infineon Technologies
IC HALF BRIDGE DRVR 44A TO263-7
Lowest to $5.7302
STMicroelectronics
IC HALF BRIDGE DRIVER 28SO
Lowest to $1.1071

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5655 $54.7925
80+ $1.2845 $102.7600
125+ $1.2444 $155.5500
170+ $1.2042 $204.7140
215+ $1.1641 $250.2815
290+ $1.0437 $302.6730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess