EN
  • EN
  • DE

ADS1198CPAGR

Part No ADS1198CPAGR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description Low-Power 8-Channel 16-Bit Analog Front-End for Biopotential Measurements
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 16
Number of Channels 8
Power (Watts) 8.2mW
Operating Supply Voltage 2.7 V ~ 5.25 V
Voltage - Supply, Digital 1.65 V ~ 3.6 V
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 1141612-ADS1198CPAGR
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADS1198
Introduction Date June 01, 2010
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS1198CPAGR CAD Model

Description

Texas Instruments ADS1198CPAGR

The ADS1198CPAGR is a high-performance, multichannel analog-to-digital converter (ADC) from Texas Instruments, designed specifically for biomedical applications such as electroencephalograms (EEGs), electrocardiograms (ECGs), and other medical monitoring devices. This precision ADC is part of the ADS119x family and is particularly well-suited for portable and compact medical instrumentation due to its integration of multiple channels and features that promote low power consumption and space-saving design.

Key Features:

  • Number of Channels: The ADS1198CPAGR is equipped with 8 channels, enabling simultaneous acquisition of multiple biopotential signals.
  • Resolution: It boasts a 24-bit resolution, providing high-precision signal quantization which is critical for accurate biopotential signal processing.
  • Data Rate: The device supports data rates from 250 SPS to 32k SPS (samples per second), allowing flexibility in the trade-off between noise and data throughput.
  • Integrated Features: It includes an internal oscillator, a temperature sensor, and a lead-off detection function, which simplifies the design of the end application by reducing the need for external components.
  • Low Power Consumption: The ADS1198CPAGR is designed for power efficiency, making it ideal for battery-powered devices with its power-saving modes and a typical operating current of just 1.8 mA per channel.
  • Interface: Communication with microcontrollers or DSPs is achieved through a flexible SPI-compatible serial interface, facilitating easy integration into existing systems.
  • Packaging: The device is offered in a compact 64-TQFP (Thin Quad Flat Pack) package, which allows for a reduced footprint on printed circuit boards (PCBs).

Applications:

  • Biomedical Signal Acquisition
  • Portable Medical Devices
  • Multi-channel ECG and EEG Systems
  • Wearable Health Monitors

The ADS1198CPAGR from Texas Instruments represents a robust solution for medical device manufacturers seeking to create advanced, reliable, and energy-efficient medical diagnostic equipment. Its comprehensive feature set and high level of integration help to accelerate product development and enable more compact and portable device designs.

You May Also Be Interested in

Analog Devices Inc.
IC ANALOG FRONT END LP 20-SOIC
Lowest to $23.6881
Maxim Integrated
FULL-DUPLEX ANALOG FRONT-END
Lowest to $10.9251
Texas Instruments
IC AFE 4 CHAN 12BIT 64VQFN
Lowest to $81.8515
Rohm Semiconductor
IC ANALOG FRONT END SSOP / Channel AFE Bit
Lowest to $2.8694
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Texas Instruments
Lowest to $16.6015
Analog Devices Inc.
IC ANALOG FRONT END 6CH 119-BGA
Need more? Email Us
Texas Instruments
Lowest to $5.2618
Analog Devices Inc.
IC ANALOG FRONT END 20-SSOP
Lowest to $5.7685

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.0661 $50.1322
5+ $20.5671 $102.8355
8+ $19.9244 $159.3952
11+ $19.2817 $212.0987
14+ $18.6389 $260.9446
18+ $16.7108 $300.7944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,061 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess