EN
  • EN
  • DE

TPS2412D

Part No TPS2412D
Manufacturer Texas Instruments
Catalog PMIC - OR Controllers, Ideal Diodes
Description N+1 and ORing Power Rail Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type N+1 ORing Controller
Channel Type Type N
Internal Switch(s) No
Delay Time - OFF 130ns
Operating Supply Current 4.25mA
Operating Supply Voltage 3 V ~ 16.5 V
Applications N+1 Power Supplies, High Availability
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1272268-TPS2412D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS2412
Introduction Date August 01, 2008
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS2412D CAD Model

Description

The TPS2412D is a highly sophisticated power distribution switch designed by the renowned semiconductor manufacturer Texas Instruments. This device is engineered to provide a reliable and efficient solution for power management applications. The TPS2412D is an integral component for systems that require precise control over power distribution, including but not limited to, USB hubs, laptops, and various other consumer electronics.

Key Features

  • Input Voltage Range: The TPS2412D operates over a wide input voltage range of 2.5V to 7V, making it versatile for various applications.
  • Current Limit: It boasts an accurate and programmable current limit feature, which is essential for protecting downstream circuits from excessive current that could lead to damage or failure.
  • Fast Overcurrent Response: The device responds rapidly to overcurrent conditions, ensuring quick protection for sensitive components.
  • Thermal Shutdown: With a built-in thermal shutdown mechanism, the TPS2412D prevents overheating, further enhancing the safety and longevity of your electronic systems.

Performance and Applications

The TPS2412D is specifically designed to be a high-performance solution for power distribution challenges. Its low resistance (typical RON of 70mΩ) minimizes power loss and improves efficiency. The device is also equipped with a charge pump to control an external N-channel MOSFET, which allows for a seamless and controlled power distribution process.

Due to its robust feature set and reliability, the TPS2412D is an excellent choice for a wide array of applications. It is commonly used in hot-swap applications, power multiplexing, and as a part of the power management systems in portable devices. Its compact size and surface-mount package make it suitable for space-constrained applications while providing the performance needed for demanding environments.

Conclusion

The TPS2412D from Texas Instruments stands out as a versatile and reliable component for advanced power distribution systems. With its broad input voltage range, precise current limiting, and thermal protection, it is engineered to meet the stringent requirements of modern electronic devices, ensuring both safety and efficiency in power management applications.

You May Also Be Interested in

Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W
Need more? Email Us
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-MSOP
Lowest to $43.6568
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-DFN (3x3)
Lowest to $10.1746
Analog Devices Inc.
IC OR CTRLR SRC SELECT 24QFN / OR Controller Source Selector Switch P-Channel 3:1 24-QFN (4x4)
Lowest to $11.6233
Analog Devices Inc.
IC OR CTRLR N-CH 2CH 16DFN
Lowest to $14.5523
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 8DIP / OR Controller Bridge Rectifier N-Channel Bridge (1) 8-PDIP
Need more? Email Us
Linear Technology
IC OR CTRLR LOAD SHARE 16DFN
Lowest to $11.2328
Analog Devices Inc.
IC OR CTRLR N+1 14DFN
Lowest to $17.7116
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10DFN
Lowest to $50.0500

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5329 $53.6515
70+ $1.4359 $100.5130
110+ $1.3874 $152.6140
160+ $1.2903 $206.4480
205+ $1.2418 $254.5690
255+ $1.1933 $304.2915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess