EN
  • EN
  • DE
  • IT

TPS2342PFPR

Part No TPS2342PFPR
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Hot Plug Controller
Number of Channels 12
Internal Switch(s) Both
Applications PCI, PCI-X
Features Latched Fault, Thermal Limit, UVLO
Programmable Features Current Limit, Slew Rate
Operating Supply Voltage 1.5V, 3.3V, 5V, ±12V
Current - Output (Maximum) 100mA, 375mA, 500mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 80-TQFP Exposed Pad
Manufacturer Package 80-HTQFP (12x12)
Win Source Part Number 1272232-TPS2342PFPR
Manufacturer Homepage www.ti.com
Family Name TPS2342
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2342PFPR CAD Model

Description

The TPS2342PFPR is a state-of-the-art power management integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This IC is specifically engineered to provide a high-efficiency, fast-response power supply for a wide range of applications.

Key Features

  • Versatile Power Management: The TPS2342PFPR offers a flexible and efficient power management system, suitable for a variety of devices including but not limited to, processors, FPGAs, and other digital ICs.
  • High Efficiency: With its advanced design, this IC ensures high efficiency in power conversion, which is crucial for maintaining the longevity of electronic components and reducing overall energy consumption.
  • Programmable Output Voltage: The device allows for a programmable output voltage, giving designers the flexibility to customize the power supply according to the requirements of the specific application.
  • Thermal Protection: It includes built-in thermal protection features that prevent the IC from overheating, thereby ensuring reliable operation under varying conditions.
  • Small Footprint: The TPS2342PFPR comes in a compact form factor, allowing for integration into systems where space is at a premium without sacrificing performance or functionality.

Applications

The versatility of the TPS2342PFPR makes it an ideal choice for a range of applications, including:

  • Networking Equipment
  • Telecommunications Infrastructure
  • Enterprise Computing
  • High-Performance Data Acquisition Systems
  • Industrial Controls

Technical Specifications

Parameter Value Input Voltage Range 1.1V to 5.5V Output Voltage Range 0.8V to 3.6V (Adjustable) Package QFP (Quad Flat Package) Thermal Protection Yes RoHS Compliant Yes

For more detailed information, datasheets, and support resources, customers are encouraged to visit the Texas Instruments official website or contact their local TI sales representative.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess