Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Product Status Obsolete
Type Battery Backup Circuit
Number of Voltages Monitored 1
Voltage - Threshold 2.93V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 145ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-TDFN (3x3)
Base Product Number MAX160
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Other Names 2156-MAX16024LTBS+,MAXMAXMAX16024LTBS+
Standard Package 1
Win Source Part Number 1074963-MAX16024LTBS+
Ultra Librarian 3D Model Ultra Librarian MAX16024LTBS+ CAD Model

Description

The MAX16024LTBS+ is an advanced battery backup power manager designed by Maxim Integrated to ensure reliable operation of electronic devices during main power failures. This compact and efficient IC is ideal for maintaining the functionality of memory, real-time clocks, and other critical data in a variety of applications such as servers, storage systems, and industrial equipment.

Key Features

  • Automatic Switchover: The device seamlessly switches to backup power when the main supply voltage falls below a preset threshold, ensuring no interruption to the attached components.
  • Low Quiescent Current: With a low quiescent current draw from the battery when in backup mode, the MAX16024LTBS+ helps prolong battery life, making it suitable for long-term deployment.
  • Adjustable Voltage Thresholds: Users can set precise voltage thresholds for switchover, allowing customization for different system requirements.
  • Power-Fail Output: This feature provides an early warning signal that the main power is about to fail, allowing the system to prepare for a switch to backup power.
  • Chip Enable Input: This input allows users to disable the chip's functions when not needed, reducing power consumption.

Applications

  • Uninterruptible Power Supplies (UPS)
  • RAID Systems
  • Industrial Controllers
  • Networking Equipment
  • Automotive Systems

Technical Specifications

The MAX16024LTBS+ operates over a wide temperature range and comes in a compact package. It requires minimal external components, which simplifies design and reduces overall system cost. The device's robust design ensures reliable operation even in harsh environments, making it a versatile choice for mission-critical applications.

Conclusion

Maxim Integrated's MAX16024LTBS+ battery backup power manager is a highly reliable and efficient solution for maintaining power to essential system components during a main power loss. Its flexibility, low power consumption, and ease of use make it an excellent choice for designers looking to enhance the resilience and robustness of their electronic systems.

You May Also Be Interested in

Microchip Technology
Processor Supervisor 4.68V 1 Active High/Active Low 5-Pin SOT-23 T/R / IC SUPERVISOR MICROPOWER SOT23-5
Need more? Email Us
ECAD model for MIC2775-46BM5-TR
SII Semiconductor Corporation
IC VOLT DETECTOR 3.6V SOT23-5 / Processor Supervisor 3.6V 1 Active Low/Open Drain 5-Pin SOT-23 T/R
Lowest to €0.5274
ECAD model for S-80836CNMC-B8VT2U
SII Semiconductor Corporation
IC VOLT DETECTOR 2.3V TO-92
Need more? Email Us
ECAD model for S-80823CNY-B-G
Panasonic
IC VOLT DETECT 3.6V N-CH OD SMD
Need more? Email Us
ECAD model for MN13821-P(TX)
Panasonic
IC VOLT DETECT 2.5V CMOS SMD
Need more? Email Us
ECAD model for MN1382HP
Diodes Incorporated
IC SUPERVISOR 4.38V 8SOIC / Processor Supervisor 4.38V 1 Active Low 8-Pin SOIC N T/R
Lowest to €7.9332
ECAD model for PT7A7512WEX
Microchip Technology
Processor Supervisor 2.93V 1 Active High/Push-Pull 4-Pin SOT-143 T/R / IC RESET GEN 2.93V VTH SOT143-4
Lowest to €0.4620
ECAD model for MIC812SUY-TR
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23
Need more? Email Us
ECAD model for APX803L-13SA-7
Panasonic
Need more? Email Us
ECAD model for MN13821S-G TX

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention