EN
  • EN
  • DE

TPS22976DPUR

Part No TPS22976DPUR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 14WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 2.5V ~ 5.7V
Current - Output (Max) 6A
Rds On (Typ) 14mOhm
Features Load Discharge
Fault Protection Over Temperature
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Supplier Device Package 14-WSON (3x2)
Package / Case 14-PowerWFDFN
Base Product Number TPS22976
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 843797-TPS22976DPUR
Ultra Librarian 3D Model Ultra Librarian TPS22976DPUR CAD Model

Description

The TPS22976DPUR is a state-of-the-art load switch from Texas Instruments, designed to provide optimal power management solutions in a variety of electronic applications. This compact, high-efficiency switch is an integral component for modern electronics, ensuring that power is distributed effectively and safely across circuits.

Key Features

  • Input Voltage Range: The device operates over an input voltage range of 1.05 V to 5.5 V, making it versatile for various low-voltage applications.
  • Low On-Resistance: It features a low on-resistance (RON) of typically 8.7 mΩ at a 5 V gate drive, which minimizes power loss and improves efficiency.
  • Current Limiting: The TPS22976DPUR offers adjustable current limiting to protect the system from overcurrent conditions. This feature enhances the safety and longevity of the connected components.
  • Quick Output Discharge: An integrated quick output discharge (QOD) feature allows for the rapid discharge of the output capacitance when the switch is turned off, preventing any unwanted power residue in the system.
  • Controlled Slew Rate: The device ensures a controlled slew rate for the output voltage, which helps in reducing inrush current and mitigating noise in sensitive applications.

Applications

The versatility of the TPS22976DPUR makes it suitable for a wide range of applications, including:

  • Portable Electronics
  • Power Management for Processors and Chipsets
  • Server and Telecom Infrastructure
  • Industrial and Automotive Systems

Product Specifications

The TPS22976DPUR is available in a compact 2.00 mm × 2.00 mm, 14-pin WSON package, which is ideal for space-constrained applications. The device also supports a maximum continuous current of up to 4 A, catering to high-power requirements. Furthermore, it is characterized for operation over the free-air temperature range of –40°C to 85°C, ensuring reliable performance across various environmental conditions.

Conclusion

With its robust feature set and flexible application range, the TPS22976DPUR from Texas Instruments is a top choice for designers looking to implement efficient and reliable power distribution in their electronic systems. Its compact form factor, coupled with its performance capabilities, makes it an invaluable component for modern electronics design.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1640 $50.0200
745+ $0.1345 $100.2025
1,155+ $0.1303 $150.4965
1,590+ $0.1261 $200.4990
2,055+ $0.1219 $250.5045
2,745+ $0.1093 $300.0285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 109,320 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess