EN
  • EN
  • DE

TPS22810DRVR

Part No TPS22810DRVR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 6WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Manufacturer Texas Instruments
Package Reel - TR
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 6-WDFN Exposed Pad
Case / Package 6-WSON (2x2)
Family Name TPS22810
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-47868-6, TPS22810DRVR-ND, 296-47868-2, 296-47868-1
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844716-TPS22810DRVR
Ultra Librarian 3D Model Ultra Librarian TPS22810DRVR CAD Model

Description

The TPS22810DRVR is a compact, high-performance load switch developed by Texas Instruments, designed for power management applications that require minimal power loss and high efficiency. This advanced switch is housed in a small 6-pin SON package, making it an ideal solution for space-constrained applications.

Key Features

  • Input Voltage Range: The TPS22810DRVR operates over an input voltage range of 1.5V to 5.5V, accommodating a variety of power sources and making it suitable for multi-platform designs.
  • Low On-Resistance: The device boasts an ultra-low on-resistance of just 16 mΩ at 5V, which ensures minimal voltage drop and power loss across the switch, enhancing overall system efficiency.
  • Current Limiting: It features an adjustable current limit up to 2A, providing protection against overcurrent conditions and improving system reliability.
  • Quick Output Discharge: The TPS22810DRVR includes a quick output discharge transistor that rapidly discharges the output capacitance when the switch is turned off, preventing unwanted voltage retention and enabling faster system response.
  • Controlled Slew Rate: With its controlled slew rate, the load switch mitigates inrush current, reducing noise and potential interference in sensitive applications.
  • Thermal Shutdown Protection: The device is equipped with thermal shutdown protection that prevents overheating by turning off the switch if the junction temperature exceeds safe operating limits.

Applications

The TPS22810DRVR is versatile and can be used in a wide range of applications, including but not limited to:

  • Smartphones, tablets, and other portable electronics
  • Wearable devices
  • Power supplies and battery management systems
  • Industrial and automotive systems

Conclusion

The Texas Instruments TPS22810DRVR load switch is an efficient and reliable solution for designers looking to enhance power management in compact electronic devices. With its robust feature set and versatile application range, this load switch is an excellent choice for modern electronic systems that demand high performance and reliability.

You May Also Be Interested in

Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2123 $50.9520
505+ $0.1989 $100.4445
785+ $0.1921 $150.7985
1,120+ $0.1787 $200.1440
1,455+ $0.1720 $250.2600
1,815+ $0.1653 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 93,500 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess