EN
  • EN
  • DE

MAX8677ETG

Part No MAX8677ETG
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706892-MAX8677ETG
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8677ETG CAD Model

Description

The MAX8677ETG from Maxim Integrated is a state-of-the-art power management integrated circuit (IC) designed to cater to the demanding needs of modern electronic devices. This compact, high-efficiency component is engineered to provide a versatile solution for power regulation, making it an ideal choice for a wide range of applications, including smartphones, tablets, and other portable consumer electronics.

Featuring a dual-phase, synchronous, step-down controller with two integrated MOSFETs, the MAX8677ETG offers a high level of integration that minimizes the need for external components, thereby reducing both cost and footprint on the PCB. Its ability to deliver up to 2A of continuous output current, coupled with a wide input voltage range of 2.6V to 5.5V, makes it an incredibly flexible choice for designers looking to optimize power efficiency and performance.

The device boasts an impressive array of features that enhance its functionality and user experience. Programmable switching frequencies allow for optimization between efficiency and component size, while a 1% output voltage accuracy ensures reliable and consistent power delivery. Moreover, the MAX8677ETG's integrated overvoltage, undervoltage, and thermal protection circuits safeguard the system against a variety of potential power-related anomalies.

One of the standout features of the MAX8677ETG is its Power-OK (POK) output, which provides a real-time indication of the system's power status, enabling intelligent power sequencing and system control. Additionally, the device supports selectable power-saving modes, which contribute to extended battery life in portable applications by reducing quiescent current during light load conditions.

Engineered with Maxim Integrated's commitment to quality and performance, the MAX8677ETG is available in a compact 24-pin thin QFN package, offering excellent thermal performance and space-saving advantages. With its advanced capabilities and design flexibility, the MAX8677ETG stands out as a premier solution for cutting-edge power management requirements.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess