EN
  • EN
  • DE

TPS2551DRVR

Part No TPS2551DRVR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description ADJUSTABLE CURRENT-LIMITED POWER-DISTRIBUTION SWITCHES
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Switch Type General
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 2.5 V ~ 6.5 V
Current - Output (Maximum) 1.1A
Rds On (Typ) 100 mOhm
Features Slew Rate Controlled
Fault Protection Current Limiting (Adjustable), Over Temperature, UVLO
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 6-WDFN Exposed Pad
Manufacturer Package 6-SON (2x2)
Win Source Part Number 1272287-TPS2551DRVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS2551
Introduction Date December 01, 2007
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS2551DRVR CAD Model

Description

The TPS2551DRVR from Texas Instruments is a state-of-the-art, precision adjustable current-limited power-distribution switch designed to provide a rich set of protections for systems and USB peripherals. This compact device is housed in a 6-pin SON package, making it ideal for space-constrained applications.

Key Features

  • Adjustable Current Limit: The TPS2551DRVR offers an adjustable current limit ranging from 0.5 A to 2.1 A, which allows designers to tailor the protection to their specific needs.
  • Accurate Current Limiting: With a current limit accuracy of ±10%, this device ensures reliable operation by preventing excessive current from damaging the system.
  • Reverse Voltage Protection: The switch provides reverse voltage blocking, which is a critical feature for safeguarding the system in case of incorrect power supply connections.
  • Over-Temperature Protection: An integrated thermal shutdown function protects the device and the system from overheating, enhancing system reliability.
  • Fast Overcurrent Response: The TPS2551DRVR responds quickly to overcurrent conditions, typically within 2 µs, minimizing the risk to the system.
  • Low Power Consumption: With a low quiescent current, this power switch is optimized for energy-efficient applications.

Applications

The TPS2551DRVR is versatile and can be used in a wide range of applications including:

  • USB hubs and peripherals
  • Portable electronics
  • Battery-powered equipment
  • Hot-swap power supplies

Technical Specifications

Parameter Value
Package 6-Pin SON
Input Voltage Range 2.5 V to 6.5 V
Operating Temperature -40°C to 85°C

The TPS2551DRVR is a robust solution for power distribution challenges, offering precision control and protection to ensure the safe operation of electronic devices. Its performance and features make it an excellent choice for designers looking to enhance system safety and longevity.

You May Also Be Interested in

Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8614 $53.4754
26+ $3.9889 $103.7114
39+ $3.8642 $150.7038
54+ $3.7396 $201.9384
70+ $3.6149 $253.0430
93+ $3.2410 $301.4130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess