EN
  • EN
  • DE

MAX4760ETX+

Part No MAX4760ETX+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD DPDT 36TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit DPDT
On-State Resistance (Maximum) 3.5Ohm
Channel-to-Channel Matching (ΔRon) 200mOhm
Supply Voltage , Single (V+) 1.8V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 140ns, 50ns
-3db Bandwidth 150MHz
Charge Injection 15pC
Channel Capacitance (CS(off), CD(off)) 25pF
Current - Leakage (IS(off)) (Maximum) 5nA
Crosstalk -95dB at 100kHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 36-WFQFN Exposed Pad
Supplier Device Package 36-TQFN (6x6)
Family Part Number MAX4760
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 704186-MAX4760ETX+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4760ETX+ CAD Model

Description

Maxim Integrated MAX4760ETX+ Overview

The MAX4760ETX+ is an advanced analog switch integrated circuit (IC) designed by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This high-performance switch IC is an ideal choice for applications that require the routing of high-speed signals with minimal distortion and low power consumption.

Key Features

  • Multiple Switch Configurations: The device offers a versatile arrangement of switches, allowing designers to use it in various configurations such as dual SPDT (single-pole double-throw), quad SPST (single-pole single-throw), or a combination of both, providing flexibility in signal routing.
  • Low On-Resistance: The MAX4760ETX+ boasts a low on-resistance (typically 4Ω), which helps in maintaining signal integrity by reducing voltage drop and power loss across the switch.
  • Wide Voltage Range: It operates over a wide voltage range of 1.8V to 5.5V, making it suitable for battery-powered devices and various logic-level interfaces.
  • ESD Protection: Equipped with robust electrostatic discharge (ESD) protection, the MAX4760ETX+ can withstand ESD events, ensuring reliability and longevity in harsh electrical environments.
  • Low Power Consumption: Designed with power efficiency in mind, this switch IC has a low power consumption, which is critical for extending battery life in portable applications.
  • High Bandwidth: The device features a high bandwidth that enables the transmission of high-speed signals without significant attenuation, making it suitable for audio, video, and data applications.

Applications

The MAX4760ETX+ is used in a wide array of applications, including but not limited to:

  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Communication Devices
  • Portable Battery-Powered Equipment
  • Sample and Hold Circuits
  • Medical Equipment

Package and Quality

The MAX4760ETX+ comes in a compact TQFN-36 package, which is highly space-efficient, making it an excellent choice for space-constrained applications. Maxim Integrated ensures high standards of quality and reliability for their products, and the MAX4760ETX+ is no exception, meeting rigorous industry specifications.

With its combination of features, the MAX4760ETX+ from Maxim Integrated stands out as a high-quality, versatile component for designers seeking to incorporate reliable switching capabilities in their electronic designs.

You May Also Be Interested in

Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.7218 $63.4436
5+ $26.0282 $130.1410
7+ $25.2148 $176.5036
10+ $24.4014 $244.0140
13+ $23.5880 $306.6440
17+ $21.1478 $359.5126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess