EN
  • EN
  • DE

UC285T-1

Part No UC285T-1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description FAST TRANSIENT REPONSE 5-A LOW-DROPOUT REGULATOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 7.5V
Output Voltage 1.5V
Voltage Dropout (Maximum) 2.2V @ 5A
Output Current 5A
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature Range -40°C ~ 100°C
Mounting Style Through Hole
Package TO-220-5
Manufacturer Package TO-220-5
Win Source Part Number 1275819-UC285T-1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UC285
Introduction Date November 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian UC285T-1 CAD Model

Description

The UC285T-1 is a robust, high-performance voltage regulator module designed by Texas Instruments, a leader in semiconductor solutions. This device is part of their UC series of regulators, known for their reliability and efficiency in a wide range of power management applications.

Key Features

  • Output Voltage: The UC285T-1 delivers a fixed output voltage, providing a stable power supply for various electronic components.
  • High Efficiency: With its advanced design, this regulator maintains high efficiency across different load conditions, making it an ideal choice for energy-sensitive applications.
  • Thermal Protection: The device includes built-in thermal shutdown features, safeguarding it from potential damage due to overheating.
  • Current Limiting: Integrated current limiting functionality ensures that the output current does not exceed the safe operating limits, protecting both the regulator and the connected load.
  • Low Dropout: The UC285T-1 boasts a low dropout voltage, which allows it to continue regulating the output voltage even when the input-to-output differential is minimal.

Applications

The versatile nature of the UC285T-1 makes it suitable for a broad spectrum of applications, including:

  • Consumer Electronics
  • Telecommunications Equipment
  • Computers and Computer Peripherals
  • Industrial Control Systems
  • Portable Battery-Powered Devices

Quality and Reliability

As with all Texas Instruments products, the UC285T-1 is manufactured to meet high-quality standards, ensuring dependable performance in even the most demanding environments. The device's rugged design is complemented by its compliance with industry-standard certifications, reflecting Texas Instruments' commitment to delivering top-tier electronic components.

Support and Resources

Customers can access comprehensive technical support for the UC285T-1, including datasheets, reference designs, and application notes, directly from the Texas Instruments website. Additionally, TI's customer service and engineering teams are available to provide guidance and answer any questions related to the product's integration and usage.

You May Also Be Interested in

STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess