EN
  • EN
  • DE

MAX13488EESD+T

Part No MAX13488EESD+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701285-MAX13488EESD+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX13488EESD+T CAD Model

Description

Maxim Integrated MAX13488EESD+T Half-Duplex RS-485/RS-422 Transceiver

The MAX13488EESD+T is a sophisticated half-duplex transceiver from Maxim Integrated, designed to facilitate robust communication in RS-485 and RS-422 networks. This integrated circuit is ideal for applications requiring high-speed, bidirectional communication in harsh industrial environments.

Key Features

  • Electrical Specifications: The device operates over a single +3.3V supply voltage and is capable of data rates up to 16Mbps, making it suitable for high-speed data transfer applications.
  • Enhanced ESD Protection: It offers an impressive extended ESD protection up to ±16.5kV (Human Body Model) on the transceiver's bus pins, ensuring the reliability and longevity of the product in electrically noisy environments.
  • Integrated Protection: The MAX13488EESD+T comes with integrated fault protection, including short-circuit protection on the driver outputs and thermal shutdown, which safeguards the device from damage due to excessive power dissipation.
  • Fail-Safe Feature: It includes a fail-safe feature that ensures a logic-high receiver output when the inputs are open, shorted, or idle, providing additional reliability in case of a fault condition.

Applications

This transceiver is designed for multipoint data transmission standard in serial communication protocols, making it an excellent choice for applications such as:

  • Industrial control systems
  • Building automation
  • Networked security systems
  • Telecommunications infrastructure

Package and Quality

The MAX13488EESD+T is provided in a 14-pin TSSOP package, ensuring a compact footprint suitable for space-constrained applications. Maxim Integrated's commitment to quality means that this transceiver is manufactured to the highest standards, ensuring performance and reliability.

With its combination of speed, robust protection, and reliability, the MAX13488EESD+T from Maxim Integrated stands out as a premier solution for your data communication needs in challenging environments.

You May Also Be Interested in

Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess