Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Switch Type PCMCIA Switch
Number of Outputs 4
Output Configuration High Side
Interface Serial
Voltage - Load 3.3V, 5V, 12V
Current - Output (Maximum) 1A
Rds On (Typ) 95 mOhm
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Operating Temperature Range -40°C ~ 85°C (TA)
Package 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 24-HTSSOP
Win Source Part Number 1272206-TPS2224PWP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2224PWP CAD Model

Description

The TPS2224PWP is a high-performance, dual-slot Power Interface Switch crafted by Texas Instruments to provide an integrated solution for managing power distribution to multiple peripherals in a system. This advanced component is specifically designed to facilitate the distribution of power in applications that involve CardBus interfaces, such as laptops, docking stations, and other portable computing devices.

Key Features

  • Multiple Power Distribution: The TPS2224PWP can independently switch two power distribution channels, making it versatile for various peripheral power management tasks.
  • Current Limiting: Each channel is equipped with programmable current limiting, ensuring the protection of the system from overcurrent conditions. This feature enhances the safety and reliability of the overall system.
  • Thermal Protection: The device includes an intelligent thermal protection mechanism that prevents overheating, thereby safeguarding the system's integrity during high power operations.
  • High Efficiency: With its low on-resistance, the TPS2224PWP offers high efficiency, which is crucial for battery-operated devices where power conservation is a priority.
  • Load Detection: The switch is capable of detecting the presence of a load, which allows for intelligent power management and system optimization.

Specifications

  • Package: The device comes in a 24-pin HTSSOP (PWP) package that is compact and suitable for space-constrained applications.
  • Input Voltage Range: It operates over a wide input voltage range, accommodating various system requirements.
  • Output Current: Each channel can deliver a substantial output current, making the TPS2224PWP capable of powering a broad range of peripherals.

Applications

The TPS2224PWP is ideal for systems that require efficient power distribution across multiple slots or interfaces. Its robust design and protective features make it an excellent choice for portable computing devices, docking stations, and other applications where reliable power management is essential.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC SWITCH HIGHSIDE 24PQFN
Need more? Email Us
ECAD model for MC35XS3500PNA
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 24SOIC / Power Switch/Driver 1:8 N-Channel 350mA 24-SOIC
Need more? Email Us
ECAD model for A6A595KLBTR
NXP / Nexperia
Power Switch Hi Side 0.02Ohm Automotive 23-Pin QFN EP T/R / IC SW HIGH SIDE 24V DUAL 23PQFN
Need more? Email Us
ECAD model for MC20XS4200FKR2
Analog Devices Inc.
IC PWR SWITCH N-CHAN 1:1 6LFCSP / Power Switch/Driver 1:1 N-Channel 3A 6-LFCSP-UD (2x2)
Lowest to $19.5582
ECAD model for ADP197ACPZN-01-R7
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 3:8 24SOIC / Power Switch/Driver 3:8 N-Channel 350mA 24-SOIC
Need more? Email Us
ECAD model for A6A259KLBTR
NXP / Nexperia
IC PWR DRIVER N-CHAN 1:1 TO220AB / Power Switch/Driver 1:1 N-Channel 20A TO-220AB
Need more? Email Us
ECAD model for BUK119-50DL,127
Freescale Semiconductor - NXP
IC SWITCH HI SIDE SINGLE 16-PQFN
Lowest to $73.1168
ECAD model for MC33982BPNA
NXP / Nexperia
IC PWR DRIVER N-CHAN 1:1 TO220AB / Power Switch/Driver 1:1 N-Channel 8A TO-220AB
Need more? Email Us
ECAD model for BUK117-50DL,127
NXP / Nexperia
IC PWR DRIVER N-CHAN 1:1 I2PAK / Power Switch/Driver 1:1 N-Channel 8A I2PAK
Need more? Email Us
ECAD model for BUK148-50DL,127

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention