EN
  • EN
  • DE

ADP197ACPZN-01-R7

Part No ADP197ACPZN-01-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 6LFCSP / Power Switch/Driver 1:1 N-Channel 3A 6-LFCSP-UD (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr Analog Devices Inc.
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 1.8V ~ 5.5V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 3A
Rds On (Typ) 27mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Fault Protection Over Temperature
Temperature Range - Operating -40°C ~ 105°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 6-LFCSP-UD (2x2)
Package / Case 6-UDFN Exposed Pad, CSP
Base Product Number ADP197
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1346944-ADP197ACPZN-01-R7
Ultra Librarian 3D Model Ultra Librarian ADP197ACPZN-01-R7 CAD Model

Description

Analog Devices Inc. ADP197ACPZN-01-R7 Overview

The ADP197ACPZN-01-R7 from Analog Devices Inc. is a high-performance, CMOS, single-channel load switch designed to operate from 1.1 V to 3.6 V, making it ideal for battery-operated devices. This load switch provides a compact and efficient solution for power distribution and management in various electronic systems.

Key Features

  • Low On-Resistance: The ADP197 features a low on-resistance (typically 92 mΩ at 1.8 V), which helps in reducing power loss and improving efficiency in power distribution.
  • Input Voltage Range: With an operating range of 1.1 V to 3.6 V, it supports a wide variety of low voltage applications, including those powered by single-cell lithium-ion batteries.
  • High Current Capability: It is capable of handling up to 1.1 A of continuous current, providing sufficient power for most portable and wearable devices.
  • Low Quiescent Current: The ADP197 has an exceptionally low quiescent current of less than 1 µA (typical), which is crucial for extending battery life in portable applications.
  • Control Features: The load switch can be controlled via a logic-compatible enable input, allowing for simple integration into digital control systems.

Applications

The ADP197ACPZN-01-R7 is suitable for a range of applications including but not limited to:

  • Smartphones and Tablets
  • Portable and Wearable Electronics
  • Wireless and Bluetooth Devices
  • Power Management Modules
  • Medical Devices

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADP197ACPZN-01-R7 is no exception. It is packaged in a compact 6-lead LFCSP (1.6 mm x 1.6 mm) package, which is both space-saving and offers reliable performance under various conditions. The product is also RoHS compliant and lead-free, ensuring adherence to environmental standards and regulations.

Conclusion

The ADP197ACPZN-01-R7 load switch from Analog Devices Inc. is an ideal choice for designers looking for a high-efficiency, easy-to-use power management solution. With its low on-resistance, broad input voltage range, and minimal quiescent current, it is perfectly suited for extending battery life and improving performance in a wide array of electronic devices.

You May Also Be Interested in

Infineon Technologies
Power Distribution Switches, Load Drivers RoHS
Lowest to $0.5821
Texas Instruments
6-V TO 60-V, 100-M, 4.5-A SINGLE
Lowest to $8.7314
Monolithic Power Systems Inc.
IC PWR SWITCH P-CHAN 1:1 SOT563
Lowest to $10.4777
Anpec
1 Active High 2A High Side Switch SOT-23-6 Power Distribution Switches, Load Drivers RoHS
Lowest to $1.1642
Infineon Technologies
Active High High Side Switch TO-263-5 Power Distribution Switches, Load Drivers
Lowest to $23.2836
Infineon Technologies
3A Active High High Side Switch TSDSO-24 Power Distribution Switches, Load Drivers RoHS
Lowest to $4.9478
Infineon Technologies
1 10A Active High Low Side Switch TO-252-4 Power Distribution Switches, Load Drivers RoHS
Lowest to $7.8583
Texas Instruments
5.5-V, 3.5-A, 20-M ON-RESISTANCE
Lowest to $0.1980
Xi'an Aerosemi Technology Co., Ltd.
1 2A Active High High Side Switch SOT-23-5 Power Distribution Switches, Load Drivers RoHS
Lowest to $0.0294

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4627 $52.3881
7+ $14.3284 $100.2988
11+ $13.8806 $152.6866
15+ $13.4329 $201.4935
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess