EN
  • EN
  • DE

BUK148-50DL,127

Part No BUK148-50DL,127
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRIVER N-CHAN 1:1 I2PAK / Power Switch/Driver 1:1 N-Channel 8A I2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr NXP USA Inc.
Series TOPFET™
Package Tube
Product Status Obsolete
Switch Type General Purpose
Number of Outputs 1
Output Configuration Low Side
Output Type N-Channel
Interface On/Off
Voltage - Load 50V (Max)
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 8A
Rds On (Typ) 68mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed) , Over Temperature, Over Voltage
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package I2PAK
Package / Case TO-262-3 Long Leads, I²Pak, TO-262AA
Base Product Number BUK148
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1346191-BUK148-50DL,127
Ultra Librarian 3D Model Ultra Librarian BUK148-50DL,127 CAD Model

Description

The BUK148-50DL,127 is a high-performance, surface-mount PowerMOS transistor produced by NXP Semiconductors, a leader in the field of advanced semiconductor solutions. This product is designed to cater to a wide range of applications, particularly those that require efficient power management and high-speed switching capabilities.

Key Features

  • Low On-State Resistance: The BUK148-50DL,127 boasts an extremely low on-state resistance (RDS(on)), which contributes to its high efficiency by minimizing power loss during operation.
  • High-Speed Switching: With its capability for high-speed switching, this PowerMOS transistor is ideal for high-frequency applications, ensuring that devices can switch on and off with minimal delay.
  • Surface-Mount Package: The D-PAK (TO-252) surface-mount package allows for efficient use of PCB space and is suitable for automated assembly processes, making it a convenient choice for mass production.
  • High Reliability: NXP's commitment to quality ensures that the BUK148-50DL,127 offers excellent reliability, with a robust design that can withstand tough conditions and deliver consistent performance over time.

Applications

This versatile PowerMOS transistor is suited for a variety of applications, including:

  • DC/DC converters
  • Motor drives
  • Switching regulators
  • Power management systems
  • Automotive and industrial control systems

Technical Specifications

Parameter Value
Drain-Source Voltage (VDS) 50V
Continuous Drain Current (ID) 75A
Power Dissipation (PD) 110W
Operating Temperature Range -55°C to +175°C
Package D-PAK (TO-252)

The BUK148-50DL,127 is a testament to NXP's dedication to providing innovative, high-quality components that meet the evolving needs of the electronics industry. Its combination of efficiency, speed, and reliability make it a prime choice for designers looking to enhance the performance of their power management systems.

You May Also Be Interested in

Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess