EN
  • EN
  • DE

MC20XS4200FKR2

Part No MC20XS4200FKR2
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Power Switch Hi Side 0.02Ohm Automotive 23-Pin QFN EP T/R / IC SW HIGH SIDE 24V DUAL 23PQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Switch Type General
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface SPI
Voltage - Load 8 V ~ 36 V
Supply Voltage 3 V ~ 5.5 V
Current - Output (Maximum) 3A
Rds On (Typ) 20 mOhm (Maximum)
Features Internal PWM, Slew Rate Controlled, Watchdog Timer
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO
Operating Temperature Range -40°C ~ 125°C (TA)
Package 23-PowerQFN
Manufacturer Package 23-PQFN (12x12)
Win Source Part Number 787724-MC20XS4200FKR2
Popularity Medium
Supply and Demand Status Limited
Family Name MC20XS4200
Introduction Date August 31, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MC20XS4200FKR2 CAD Model

Description

NXP MC20XS4200FKR2 Smart High-Side Switch

The NXP MC20XS4200FKR2 is a state-of-the-art smart high-side switch designed to drive a wide range of loads with high efficiency and reliability. This advanced power switch is part of NXP's extensive portfolio of automotive-grade products, meticulously engineered to meet the stringent requirements of the automotive industry.

Constructed with robust silicon technology, the MC20XS4200FKR2 offers a continuous current rating of 20A, making it an ideal choice for controlling various automotive applications such as bulbs, motors, and other resistive and inductive loads. Its high-side switch configuration allows for direct connection to the battery, simplifying the power supply design and providing inherent protection against ground potential shifts.

One of the standout features of this smart switch is its multiple built-in diagnostic and protection functions. It is equipped with current sense output, which facilitates precise monitoring of the load current, enabling the system to detect and respond to over-current conditions. Additionally, the device features open load detection in the off-state, short-circuit protection, and over-temperature shutdown, ensuring the safety and longevity of the system under various fault conditions.

The MC20XS4200FKR2 also boasts a wide operating voltage range from 6V to 20V, providing flexibility across different automotive voltage systems. Its low standby current helps to minimize battery drain when the system is idle, which is particularly beneficial for vehicles with start-stop technology.

Designed with ease of use in mind, the MC20XS4200FKR2 comes in a compact 12-pin power HSOP package, which is not only space-efficient but also offers excellent thermal performance. The device is fully SPI configurable, allowing seamless integration into microcontroller-based systems and enabling sophisticated control strategies.

In summary, the NXP MC20XS4200FKR2 is a robust, intelligent high-side switch that combines high current capability with advanced diagnostic and protection features. Its automotive-grade design and versatile configuration options make it an excellent choice for a wide array of applications, ensuring reliable and efficient control of vehicle power loads.

You May Also Be Interested in

ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess