EN
  • EN
  • DE

TPS2211IDBR

Part No TPS2211IDBR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PCMCIA PWR SW PARALL 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type PCMCIA Switch
Number of Outputs 2
Voltage - Load 3.3V, 5V, 12V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 50 mOhm
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SSOP
Win Source Part Number 033673-TPS2211IDBR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2211IDBR CAD Model

Description

The TPS2211IDBR is a highly efficient, single-slot, dual-supply PC Card power-switching controller designed by Texas Instruments to cater to the power management requirements of portable electronic devices. This product is part of the TPS221x family, which is known for its robust performance in managing power for PC Cards, including PCMCIA, CardBus, and other memory cards.

Key Features

  • Dual-Supply Operation: The TPS2211IDBR operates with both 3.3V and 5V supplies, making it versatile for different PC Card applications.
  • Integrated Switching: It includes two 0.1 Ohm high-side MOSFET switches that provide the power supply to the PC Card slot.
  • Short-Circuit and Thermal Protection: Enhanced safety features are in place to protect against over-current conditions and overheating, ensuring the longevity and reliability of the device.
  • Low Power Consumption: The device has been optimized for low quiescent current, which is particularly beneficial for battery-powered applications.
  • Automatic Switching: It automatically switches between VCC and VPP card power supplies based on the card's requirements.
  • Programming Flexibility: The TPS2211IDBR allows for programming through an I²C-compatible interface, providing flexibility for various power management scenarios.

Applications

The TPS2211IDBR is suitable for a wide range of applications, including but not limited to:

  • Notebook and laptop computers
  • Personal digital assistants (PDAs)
  • Portable instrumentation
  • Mobile communication devices

Product Specifications

With its compact form factor, the TPS2211IDBR comes in a 30-pin SSOP (DB) package, offering a small footprint for space-constrained applications. Its operational temperature range is from -40°C to 85°C, ensuring performance across a wide range of environmental conditions.

Ordering and Quality

The TPS2211IDBR is available in tape and reel form for ease of manufacturing and assembly processes. Texas Instruments provides comprehensive technical support and ensures that their products meet high-quality standards, with certifications and reliability testing data available upon request.

Conclusion

The Texas Instruments TPS2211IDBR represents a reliable and efficient solution for power switching and management in PC Card applications. Its robust feature set and flexible programming options make it an ideal choice for designers seeking to enhance the performance and safety of their portable electronic devices.

You May Also Be Interested in

ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4024 $50.4144
15+ $6.8943 $103.4145
23+ $6.6789 $153.6147
31+ $6.4634 $200.3654
41+ $6.2480 $256.1680
54+ $5.6016 $302.4864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess