EN
  • EN
  • DE

VDZ5.6B

Part No VDZ5.6B
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Description Zener diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Rohm Semiconductor
Win Source Part Number 407816-VDZ5.6B
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian VDZ5.6B CAD Model

Description

The VDZ5.6B is a Zener diode manufactured by Rohm Semiconductor, designed to provide stable voltage regulation and overvoltage protection in various electronic circuits. This diode provides a precise and reliable voltage reference, making it suitable for protecting sensitive components from voltage spikes and surges. Its compact size and robust construction ensure dependable performance in demanding operating conditions.

Applications

  • Voltage regulation in power supplies
  • Overvoltage protection for sensitive electronic equipment
  • Reference voltage generation for analog circuits
  • Signal clipping and clamping applications
  • Transient voltage suppression in portable electronic devices

Features

  • Precise Zener Voltage: The VDZ5.6B offers a tightly controlled Zener voltage of approximately 5.6V, ensuring accurate voltage regulation.
  • Low Reverse Leakage Current: Minimizes power loss and improves efficiency in voltage regulation circuits.
  • High Surge Current Capability: Provides robust protection against voltage transients and surges.
  • Compact Package: Allows for efficient utilization of board space in densely populated electronic circuits.
  • RoHS Compliant: Lead-free and compliant with Restriction of Hazardous Substances directives.

Benefits

  • Enhanced Circuit Protection: Safeguards sensitive components from damage due to voltage fluctuations.
  • Stable Voltage Reference: Provides a reliable and consistent voltage source for accurate circuit operation.
  • Improved System Reliability: Reduces the risk of component failure and extends the lifespan of electronic devices.
  • Simplified Circuit Design: Facilitates easier implementation of voltage regulation and protection functions.
  • Cost-Effective Solution: Offers a balance of performance and affordability for various applications.

Additional Details

The VDZ5.6B typically comes in a small surface-mount package such as SOD-323. Key electrical parameters include a Zener voltage (Vz) of about 5.6V, a low reverse leakage current (Ir), and a power dissipation rating that varies depending on the package type. Specific operating conditions, like the Zener test current (Izt) and temperature coefficients, are detailed in the manufacturer's datasheet. It is designed to operate within a specified temperature range, generally from -55°C to +150°C. The forward voltage drop is usually around 0.9V to 1.1V at a forward current of 10mA. The dynamic impedance is an important characteristic, indicating the change in Zener voltage relative to the change in Zener current; a lower value signifies better voltage regulation. Always refer to Rohm Semiconductor’s official datasheet for the most accurate and detailed specifications and application guidelines.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess