EN
  • EN
  • DE

MAX4518CSD+T

Part No MAX4518CSD+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 4X1 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SP4T
Number of Circuits 1
Max On Resistance 100 Ohm
Channel-to-Channel Matching (ΔRon) 4 Ohm (Max)
Single Supply Voltage (V+) 2 V to 15 V
Dual Supply Voltage(V±) ±2.7 V to 8 V
Max Switch Time (Ton,Toff) 150ns, 150ns
Charge Injection 5pC (Max)
Channel Capacitance(CS off, CD off) 5pF, 16pF
Max Leakage Current (IS off) 100pA
Crosstalk -92dB @ 100kHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 14-SOIC
Win Source Part Number 1068506-MAX4518CSD+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4518CSD+T CAD Model

Description

Introducing the MAX4518CSD+T Analog Multiplexer from Maxim Integrated

The MAX4518CSD+T is a high-performance, low-voltage, CMOS analog multiplexer that offers precision switching of analog signals. Designed by Maxim Integrated, a leader in analog integration, this multiplexer is ideal for applications that require low on-resistance, low crosstalk, and fast switching speeds. The MAX4518CSD+T is perfect for data acquisition systems, test equipment, communication systems, and battery-powered instruments.

Key Features

  • Low-Voltage Operation: The device operates from a single +2V to +12V supply or from dual supplies of ±2V to ±6V, making it versatile for various circuit configurations.
  • Low On-Resistance: With a typical on-resistance of only 100 ohms, the MAX4518CSD+T ensures minimal signal distortion and voltage drop across the switch.
  • Low Crosstalk and Off-Isolation: These characteristics are critical for maintaining signal integrity, especially in high-frequency applications.
  • Fast Switching Speeds: The device provides tON of 250ns and tOFF of 145ns, which enables quick transitions and is suitable for high-speed applications.
  • Single 8-to-1 Multiplexer: The configuration allows for eight single-ended inputs to be selected to a single output, maximizing integration and reducing component count.

Applications

  • Data Acquisition Systems
  • Communication Systems
  • Audio/Video Signal Routing
  • Medical Equipment
  • Test Equipment
  • Battery-Powered Instruments

The MAX4518CSD+T is available in a compact 14-pin SOIC package, providing a space-saving solution for densely packed PCBs. Its extended temperature range of -40°C to +85°C ensures reliable operation in extreme environments. The device also features break-before-make switching action, which prevents momentary shorting when switching between channels.

Maxim Integrated's commitment to quality and innovation is evident in the MAX4518CSD+T analog multiplexer. With its combination of low power consumption, high-speed operation, and precision signal handling, this multiplexer is an excellent choice for designers looking to enhance the performance and efficiency of their electronic systems.

For detailed specifications, application notes, and additional resources, please refer to the official Maxim Integrated product datasheet for the MAX4518CSD+T.

You May Also Be Interested in

Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess