EN
  • EN
  • DE

TPS22908YZTT

Part No TPS22908YZTT
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC LOAD SWITCH LOW RON 4DSBGA / Power Switch 1-OUT 1A 0.112Ohm 4-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Switch Type General
Number of Outputs 1
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Voltage - Load 1 V ~ 3.6 V
Current - Output (Maximum) 1A
Rds On (Typ) 28.2 mOhm
Features Load Discharge, Slew Rate Controlled
Operating Temperature Range -40°C ~ 85°C (TA)
Package 4-UFBGA, DSBGA
Manufacturer Package 4-DSBGA (0.9x0.9)
Win Source Part Number 797875-TPS22908YZTT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS22908
Introduction Date August 06, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS22908YZTT CAD Model

Description

The TPS22908YZTT from Texas Instruments is a state-of-the-art load switch designed to effectively manage power distribution in modern electronic systems. This compact, high-efficiency component is engineered to operate with low input voltages, making it an ideal choice for battery-operated devices, portable electronics, and energy-sensitive applications.

Key Features

  • Ultra-Low On-Resistance (Ron): The TPS22908YZTT boasts an ultra-low Ron, which minimizes power loss and improves efficiency, ensuring that connected components receive maximum power without unnecessary dissipation.
  • Low Input Voltage Range: Designed to work with an input voltage range of 0.9V to 3.6V, this load switch supports a variety of low voltage applications, including those powered by single-cell Li-Ion batteries.
  • Quick Output Discharge: The integrated quick output discharge feature ensures that the load is promptly discharged when the switch is turned off, preventing any unwanted power retention that could affect system behavior.
  • Controlled Slew Rate: The device's controlled slew rate limits inrush current, thus reducing the impact on the power source and enhancing system stability during power-up sequences.
  • Small Footprint: The TPS22908YZTT comes in a tiny, space-saving 6-pin YZT package, making it suitable for space-constrained applications without compromising performance.

Applications

The TPS22908YZTT is versatile and can be used across a wide array of applications. Its features make it especially well-suited for:

  • Smartphones and tablets
  • Wearable technology
  • Portable medical devices
  • Power management modules
  • IoT devices

With its combination of low voltage operation, high efficiency, and compact design, the TPS22908YZTT from Texas Instruments is an excellent choice for designers looking to enhance power management in their next-generation electronic products.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8299 $54.8970
70+ $1.5015 $105.1050
105+ $1.4546 $152.7330
145+ $1.4077 $204.1165
185+ $1.3607 $251.7295
250+ $1.2200 $305.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess