The SN74AHCT540DGVR from Texas Instruments is an advanced high-speed CMOS (Complementary Metal-Oxide Semiconductor) octal buffer/line driver designed to deliver high-performance in a wide range of digital applications. This device features eight non-inverting buffers with 3-state outputs, making it an ideal choice for driving bus lines or buffering memory address registers.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-State Outputs
- Supply Voltage Range: 4.5V to 5.5V, suitable for most 5V systems
- Output Drive Capability: Capable of driving ±8mA at 5V, providing good signal integrity
- Logic Level Compatibility: TTL-compatible inputs, allowing for interfacing with a variety of logic families
- Package Type: Supplied in a compact TVSOP (Thin Shrink Small Outline Package) for space-saving considerations
- Operating Temperature Range: -40°C to 85°C, ensuring reliability across a wide range of environmental conditions
Applications
The SN74AHCT540DGVR is versatile and can be used in a myriad of applications, such as:
- Bus driving for data transfer operations
- Memory buffering in computers and servers
- Interface between different logic levels
- Signal amplification to restore signal integrity
- General-purpose logic applications where buffer strength is required
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the SN74AHCT540DGVR is no exception. It is manufactured to the highest standards and is subjected to rigorous testing to ensure it meets the stringent requirements for industrial and commercial applications.
Ordering Information
Product is available in reel packaging for automated assembly processes, and its ordering number is SN74AHCT540DGVR. For detailed information on pricing, availability, and ordering options, please visit the Texas Instruments website or contact an authorized distributor.