EN
  • EN
  • DE

TPS2150IPWPR

Part No TPS2150IPWPR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC USB ADJ LDO 3.3V HP 14-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features USB, Peripherals PMIC 14-HTSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 14-HTSSOP
Family Name TPS2150
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TPS2150IPWPR-ND, 296-31980-2, TPS2150IPWPRG4, TPS2150IPWPRG4-ND, 296-31980-1, 296-31980-6
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900700-TPS2150IPWPR
Ultra Librarian 3D Model Ultra Librarian TPS2150IPWPR CAD Model

Description

The TPS2150IPWPR from Texas Instruments is a robust, feature-rich power distribution switch designed for applications requiring precision and reliability. This integrated circuit is part of Texas Instruments' extensive power management portfolio and is ideal for USB and other hot-swap applications.

Key Features

  • Dual-Channel Power Switch: The TPS2150IPWPR provides two independent channels, allowing for simultaneous control of multiple peripherals or functions.
  • Adjustable Current Limit: Users can set the current limit to meet the requirements of their specific application, ensuring protection against overcurrent conditions.
  • Fast Overcurrent Response: The device reacts quickly to overcurrent events, protecting both the power source and the load from potential damage.
  • Thermal Shutdown: An integrated thermal shutdown feature prevents overheating, further enhancing the safety and longevity of the system.
  • Under-Voltage Lockout (UVLO): This feature ensures that the device operates only when the supply voltage is within an acceptable range, preventing malfunction due to low voltage conditions.
  • Reverse Voltage Protection: The TPS2150IPWPR is designed to protect against reverse voltage, which can occur in systems where the power supply may be connected backward.

Applications

The versatility of the TPS2150IPWPR makes it suitable for a wide range of applications, including:

  • USB hubs, peripherals, and powered ports
  • Hot-swap power supplies
  • Portable devices with multiple power paths
  • Industrial and automotive applications requiring power distribution controls

Technical Specifications

The TPS2150IPWPR operates over a wide input voltage range and is available in a 16-pin HTSSOP package. It offers a junction operating temperature range of -40°C to 125°C, which makes it suitable for use in harsh environments. The device also supports a continuous output current of up to 1A per channel, with the ability to handle higher peak currents for short durations.

Quality and Reliability

As with all Texas Instruments products, the TPS2150IPWPR is manufactured to the highest quality standards, ensuring reliable performance in critical applications. The device is RoHS compliant and is designed to meet or exceed industry standards for power distribution switches.

You May Also Be Interested in

Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2575 $52.1200
38+ $2.6729 $101.5702
58+ $2.5893 $150.1794
80+ $2.5058 $200.4640
104+ $2.4223 $251.9192
139+ $2.1717 $301.8663
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,430 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess