EN
  • EN
  • DE

TPS2112APWR

Part No TPS2112APWR
Manufacturer Texas Instruments
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR SRC SELECT 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Source Selector Switch
Polarity N-Channel
Internal Switch(s) Yes
Delay Time - ON 500μs
Delay Time - OFF 3ms
Current - Output (Max) 750mA
Operating Supply Current 55μA
Supply Voltage - Operating 2.8 V to 5.5 V
Applications Handheld/Mobile Devices
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 143816-TPS2112APWR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2112APWR CAD Model

Description

Overview of Texas Instruments TPS2112APWR

The Texas Instruments TPS2112APWR is a state-of-the-art auto-switching power multiplexer that is designed to seamlessly transition between two power sources. This innovative component is part of the TPS211xA family and is housed in a compact TSSOP-8 (PW) package, making it an ideal solution for space-constrained applications where power supply redundancy or uninterrupted power is crucial.

Key Features

  • Automatic Switching: The TPS2112APWR can automatically switch between two power sources without interruption, ensuring a stable supply to the load.
  • Wide Voltage Range: It operates over a broad input voltage range from 2.8 V to 5.5 V, accommodating a variety of power sources such as batteries, wall adapters, and USB ports.
  • Low RON Resistance: The device boasts a low on-resistance of just 85 mΩ, minimizing voltage drop and power loss across the switch.
  • Cross-Conduction Blocking: A built-in feature prevents cross-conduction when switching between sources, enhancing the safety and reliability of the system.
  • Current Limiting: Integrated current-limiting circuitry protects the device from overcurrent conditions, ensuring the longevity of the multiplexer and connected components.

Applications

The TPS2112APWR is versatile and can be used in various applications, including:

  • Redundant power supply systems
  • Power supply selector for multiple sources
  • Portable devices with dual power sources
  • Hot-swapping and plug-and-play peripherals

Technical Specifications

Parameter Value
Package Type TSSOP-8 (PW)
Input Voltage Range 2.8 V to 5.5 V
On-Resistance (RON) 85 mΩ
Operating Temperature Range -40°C to +85°C

The TPS2112APWR is a robust and efficient solution for managing dual power supplies, ensuring uninterrupted operation and offering a high degree of protection and reliability for your electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC OR CTRLR SRC SELECT 16SOIC
Lowest to $11.6418
Monolithic Power Systems Inc.
CCM/DCM FLYBACK IDEAL DIODE WITH
Lowest to $2.6671
Analog Devices Inc.
IC OR CTRLR N+1 14DFN
Lowest to $17.7116
Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL / OR Controller N+1 ORing Controller N-Channel 1:1 36-QFN (5x6)
Need more? Email Us
Texas Instruments
AUTOMOTIVE, LOW IQ IDEAL DIODE C / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $4.5719
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W
Need more? Email Us
Linear Technology
IC OR CTRLR SRC SELECT TSOT23-6
Lowest to $5.2389
Linear Technology
IC OR CTRLR SRC SELECT TSOT23-6
Lowest to $5.2389
Linear Technology
IC OR CTRLR SRC SELECT 8SOIC
Lowest to $4.6921

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3753 $50.6295
37+ $2.7695 $102.4715
56+ $2.6830 $150.2480
78+ $2.5964 $202.5192
100+ $2.5099 $250.9900
134+ $2.2502 $301.5268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,540 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess