EN
  • EN
  • DE

TPS40303DRCR

Part No TPS40303DRCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 3-V TO 20-V INPUT SYNCHRONOUS BUCK CONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 3 V ~ 20 V
Frequency - Switching 300kHz
Duty Cycle (Maximum) 90%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 10-VFDFN Exposed Pad
Manufacturer Package 10-VSON (3x3)
Win Source Part Number 1272476-TPS40303DRCR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS40303
Introduction Date July 01, 2008
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS40303DRCR CAD Model

Description

Overview of Texas Instruments TPS40303DRCR

The TPS40303DRCR is a state-of-the-art mid-voltage, synchronous buck controller from Texas Instruments designed for high-performance applications requiring efficient power conversion. This advanced controller is ideal for systems that demand precise voltage regulation and high efficiency across a wide range of operating conditions.

Key Features

  • Input Voltage Range: The TPS40303DRCR operates with an input voltage range of 4.5V to 20V, making it suitable for a variety of intermediate bus voltages in complex systems.
  • Output Voltage: It offers an adjustable output voltage as low as 0.7V with an accuracy of ±1% over temperature, which is critical for powering modern low-voltage silicon devices.
  • Synchronous Buck Configuration: The synchronous buck topology ensures high efficiency by minimizing the diode conduction losses associated with non-synchronous designs.
  • Frequency Synchronization: With a programmable switching frequency from 300kHz to 1MHz and the ability to synchronize to an external clock, the TPS40303DRCR provides design flexibility and can be optimized for efficiency or component size.
  • Integrated MOSFET Drivers: The device includes high- and low-side MOSFET drivers, which reduces external component count and simplifies the design process.
  • Protection Features: It incorporates a comprehensive set of protection features such as under-voltage lockout, over-current protection, and thermal shutdown to ensure reliable operation under fault conditions.

Applications

The TPS40303DRCR is versatile and can be used in a wide range of applications, including but not limited to:

  • Telecommunications Infrastructure
  • Networking Equipment
  • Servers and Storage Systems
  • Industrial and Automotive Electronics

Package and Availability

This controller is offered in a compact 10-pin VSON package, designated by the DRCR suffix, which is optimized for thermal performance and space-constrained applications. The TPS40303DRCR is part of Texas Instruments' extensive portfolio of power management solutions and is available for order through their website or authorized distributors.

With its combination of efficiency, flexibility, and protection features, the TPS40303DRCR from Texas Instruments is a robust choice for designers looking to optimize their power supply designs.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 38TSSOP
Lowest to $16.0075
Texas Instruments
UC1843A - CURRENT MODE PWM CONTR
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Apex Microtechnology
SA03 Apex Microtechnology Switching Controllers Switching Amp, 100V, 30A datasheet, inventory, & pricing.
Lowest to $1,086.5672

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6331 $57.1585
75+ $1.3400 $100.5000
120+ $1.2981 $155.7720
160+ $1.2562 $200.9920
210+ $1.2143 $255.0030
280+ $1.0887 $304.8360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,583 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess