EN
  • EN
  • DE

TPS2101DBVR

Part No TPS2101DBVR
Manufacturer Texas Instruments
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR SRC SELECT SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Source Selector Switch
FET Type N and P-Channel
Internal Switch(s) Yes
Current - Output (Max) 500mA, 10mA
Operating Supply Current 10μA
Supply Voltage - Operating 2.7 V to 4 V
Applications Handheld/Mobile Devices
Temperature Range - Operating -40°C to 70°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 026859-TPS2101DBVR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2101DBVR CAD Model

Description

Product Overview: TPS2101DBVR by Texas Instruments

The TPS2101DBVR is a state-of-the-art power distribution switch designed by Texas Instruments, a global leader in semiconductor design and manufacturing. This compact and efficient device is engineered to facilitate power management in a variety of electronic applications, from portable devices to larger digital systems.

Key Features

  • Input Voltage Range: The TPS2101DBVR operates over an input voltage range of 2.7 V to 4.5 V, making it suitable for low-voltage applications and compatible with a variety of power sources.
  • Current Limiting: This device features an adjustable current limit, which provides protection against overcurrent conditions, enhancing the safety and longevity of the end application.
  • Fast Transient Response: The switch is designed to respond quickly to transient conditions, ensuring stable operation during sudden changes in load.
  • Low On-Resistance: With a low on-resistance (typically 85 mΩ), the TPS2101DBVR ensures minimal voltage drop and power loss, thus improving overall system efficiency.
  • Thermal Shutdown Protection: The built-in thermal shutdown protection automatically turns off the switch to prevent overheating, safeguarding the system under extreme conditions.
  • Controlled Rise Time: The device features a controlled rise time, reducing inrush current and mitigating potential issues caused by large current spikes.

Package and Availability

The TPS2101DBVR comes in a small, surface-mount SOT-23-6 package, which is ideal for space-constrained applications. Its compact size allows for efficient use of PCB real estate without compromising performance. Texas Instruments ensures availability and support for their products, with detailed datasheets and technical support for design integration and troubleshooting.

Applications

Thanks to its versatile features, the TPS2101DBVR is well-suited for a wide range of applications, including but not limited to:

  • USB hubs and peripherals
  • Portable media players
  • Smartphones and tablets
  • Power management modules
  • Battery-powered equipment

With its robust design and comprehensive protection features, the TPS2101DBVR from Texas Instruments is an excellent choice for designers looking to enhance the power management capabilities of their electronic systems.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE, LOW IQ IDEAL DIODE C / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $4.5719
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W
Need more? Email Us
Analog Devices Inc.
IC OR CTRLR N-CH 2CH 16DFN / OR Controller Current Sharing Controller N-Channel 2:1 16-DFN (4x3)
Lowest to $26.1941
Texas Instruments
AUTOMOTIVE, TVS LESS LOW IQ REVE / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $4.5776
Texas Instruments
AUTOMOTIVE 3.2-V TO 65-V REVERSE / OR Controller N+1 ORing Controller N-Channel 1:1 TSOT-23-8
Lowest to $2.1317
Linear Technology
IC OR CTRLR SRC SELECT TSOT23-6
Lowest to $5.2389
Analog Devices Inc.
IC OR CTRLR SRC SELECT 16SOIC
Lowest to $11.6418
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-DFN (3x3)
Lowest to $53.8433
Linear Technology
IC OR CTRLR SRC SELECT 8SOIC
Lowest to $4.8972

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4265 $57.0600
90+ $1.1705 $105.3450
135+ $1.1339 $153.0765
185+ $1.0974 $203.0190
240+ $1.0608 $254.5920
320+ $0.9510 $304.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess