The EL2037CM is a high-speed, low-power current feedback amplifier from Elantec (now Renesas). It's designed for applications requiring high bandwidth and fast settling time, making it suitable for video and high-speed data communication systems.
Applications:
- Video amplifiers
- Cable drivers
- ADC buffers
- High-speed data acquisition systems
- Test and measurement equipment
Features:
- High bandwidth: 250 MHz (-3dB)
- High slew rate: 1700 V/µs
- Low differential gain and phase: 0.02%/0.02°
- Low supply current: 5.5 mA/amplifier
- Wide supply voltage range: ±2.5V to ±6V
- Short circuit protection
- Available in SO-8 and DIP packages
Benefits:
- Excellent video performance due to high bandwidth and low differential gain/phase.
- Fast signal processing due to high slew rate, enabling high-speed data communication.
- Low power consumption, suitable for battery-powered and portable applications.
- Versatile power supply options, allowing for flexible system design.
- Robust protection against short circuits, enhancing system reliability.
Additional Details:
The EL2037CM utilizes a current feedback architecture, which provides a stable gain-bandwidth product and excellent linearity. This amplifier is known for its ability to drive capacitive loads without oscillation. The input impedance is relatively low, and the output impedance is also low, allowing for driving terminated cables effectively. The settling time to 0.1% is typically 18 ns. The input bias current is typically 2 µA. The amplifier operates over a temperature range of -40°C to +85°C. It is typically used in applications where high-fidelity signal amplification and fast response times are crucial. The EL2037 family also includes variants with different gain configurations and performance characteristics to suit various application needs.