EN
  • EN
  • DE

TPS2062-1

Part No TPS2062-1
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description CURRENT-LIMITED, POWER-DISTRIBUTION SWITCHES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272132-TPS2062-1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2062-1 CAD Model

Description

The TPS2062-1 from Texas Instruments is a robust, feature-rich power distribution switch designed for applications requiring power management and distribution in USB and other hot-swap environments. This integrated circuit is part of TI's extensive power management portfolio and offers a convenient solution for enabling and protecting downstream circuits.

Key Features

  • Dual Channel: The TPS2062-1 incorporates two independent channels, allowing for the management of multiple devices or ports simultaneously.
  • Current Limiting: Each channel is equipped with a current-limiting feature to prevent damage from overcurrent conditions, enhancing system reliability.
  • Thermal Shutdown: The device includes a thermal shutdown mechanism that protects against overheating by automatically turning off the output when the temperature exceeds a safe threshold.
  • Under-Voltage Lockout (UVLO): UVLO ensures that the switch remains off when the input voltage is below a certain level, preventing malfunctioning due to insufficient supply voltage.
  • Fast Overcurrent Response: The TPS2062-1 responds swiftly to overcurrent events to safeguard connected devices.
  • Reverse Current Protection: This feature prevents current from flowing backward into the switch when it is powered off, thus protecting the source and other circuitry.

Applications

The TPS2062-1 is suitable for a variety of applications, including:

  • USB hubs and peripherals
  • Hot-swap supplies
  • Power distribution in consumer electronics
  • Portable devices with multiple power paths

Technical Specifications

The TPS2062-1 operates over a wide input voltage range and is available in a compact package, making it suitable for space-constrained applications. Its technical specifications include:

  • Input Voltage Range: 2.7V to 5.5V
  • Continuous Output Current: Up to 1A per channel
  • Operating Temperature Range: -40°C to 85°C
  • Packaging: Available in multiple package options, including SOIC and DGN

With its combination of protection features and dual-channel configuration, the TPS2062-1 is an excellent choice for designers looking to enhance power distribution and safety in their systems.

You May Also Be Interested in

Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess