EN
  • EN
  • DE

TPS2052D

Part No TPS2052D
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description DUAL POWER-DISTRIBUTION SWITCHES | IC 900MA POWER DIST SW 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 2.7V ~ 5.5V
Supply Voltage Not Required
Current - Output (Maximum) 500mA
Rds On 80mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TPS2052
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1272113-TPS2052D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2052D CAD Model

Description

The TPS2052D is a state-of-the-art power distribution switch designed by the renowned manufacturer, Texas Instruments. This component is specifically engineered to enhance the performance and reliability of USB and other power distribution systems. It is a dual-channel, current-limited, power-distribution switch optimized for self-powered and bus-powered Universal Serial Bus (USB) applications.

Key Features

  • Dual Independent Channels: The TPS2052D features two independent power distribution switches, allowing for flexible power management and distribution in complex systems.
  • Current Limiting: Each channel is equipped with a current-limiting feature that protects the device and the system from overcurrent conditions, improving system safety and longevity.
  • Thermal Shutdown: An integrated thermal shutdown function prevents the device from overheating, ensuring safe operation under a wide range of conditions.
  • Overvoltage Protection: The device provides overvoltage protection, safeguarding connected peripherals from potential voltage spikes or surges.
  • Low On-Resistance: The TPS2052D boasts a low on-resistance, which minimizes voltage drop and power loss, ensuring efficient power delivery to downstream devices.
  • Fast Transient Response: The device is designed for a fast transient response, maintaining stable operation during rapid load changes.

Applications

The TPS2052D is ideal for a variety of applications, including:

  • USB hubs and peripherals
  • Hot-swap power supplies
  • Portable consumer electronics
  • Desktop and notebook computers

Technical Specifications

With a wide operating voltage range of 2.7V to 5.5V, the TPS2052D is highly versatile and can be used in a range of environments. It is available in a compact SOIC-8 package, making it suitable for space-constrained applications. The device also supports a continuous output current of up to 500mA per channel, providing ample power for most USB peripherals.

For detailed technical specifications, reference designs, and application notes, please visit the Texas Instruments official website or contact their support team for further assistance.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1096 $54.9864
20+ $5.0131 $100.2620
31+ $4.8564 $150.5484
43+ $4.6997 $202.0871
56+ $4.5431 $254.4136
74+ $4.0731 $301.4094
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess