Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Bulk
Status Active
VCEO Maximum Collector-Emitter Breakdown Voltage 1200V
Maximum Current Collector 41A
Pulsed Collector Current 82A
Collector-emitter saturation voltage(Max) 3.1V @ 15V, 21A
Maximum Power Dissipation 160W
Total Switching Energy(Ets) 1.95mJ (on), 1.71mJ (off)
Input Type Standard
Gate Charge 100nC
Turn-on and Turn-off delay time 22ns/100ns
Testing Conditions 800V, 21A, 10 Ohm, 15V
Reverse Recovery Time (trr) 50ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247AD
Win Source Part Number 067606-G4PH40UD2-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian G4PH40UD2-E CAD Model

Description

The Infineon Technologies 067606-G4PH40UD2-E is a high-performance IGBT transistor in a TO-247AD package.

  • Collector-Emitter Breakdown Voltage: 1200V
  • Maximum Collector Current: 41A
  • Reverse Recovery Time: 50ns
  • Gate Charge: 100nC
  • Collector-Emitter Saturation Voltage: 3.1V @ 15V and 21A
  • Total Switching Energy: 1.95mJ (on), 1.71mJ (off)
  • Turn-On/Turn-Off Delay Time: 22ns/100ns
  • Status: Active
  • Supply and Demand Status: Limited

You May Also Be Interested in

Powerex Inc.
Nch IGBT for STROBE FLASHER
Lowest to $2.2552
ECAD model for CY25AAJ-8F
Advanced Power Technology
IGBT
Need more? Email Us
ECAD model for APT30GN60BDQ2
Advanced Power Technology
Thunderbolt IGBT
Need more? Email Us
ECAD model for APT50GT60BRDQ2
STMicroelectronics
N-CHANNEL 3A - 600V TO-252 PowerMESH IGBT
Need more? Email Us
ECAD model for STGD3NB60H
Renesas Electronics America
Need more? Email Us
ECAD model for RJP3045
ON Semiconductor
IGBT - Inverter Welding
Lowest to $3.2327
ECAD model for NGTB50N65S1WG
Zowie
SURFACE MOUNT GLASS PASSIVATED JUNCTION RECTIFIER
Lowest to $17.6370
ECAD model for GF20M
Fairchild/ON Semiconductor
600V, 75A Field Stop IGBT
Lowest to $12.2046
ECAD model for FGH75N60UF
Fairchild/ON Semiconductor
IGBT
Need more? Email Us
ECAD model for FGA25N120AND

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention