EN
  • EN
  • DE

UC1707J

Part No UC1707J
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description DUAL CHANNEL POWER DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1275622-UC1707J
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC1707J CAD Model

Description

The UC1707J is a robust and versatile dual-channel power driver designed by Texas Instruments, renowned for its high-quality semiconductor products. This particular device is engineered to deliver efficient and reliable performance for a wide range of applications that require precise motor control and drive functionality.

Key Features

  • Dual Output Drive Stages: The UC1707J features two independent output drive stages that can be configured for either high-side or low-side operation. This flexibility allows for use in various types of motor control schemes, including push-pull and half-bridge configurations.
  • High Current Capability: Each output is capable of driving up to 1.5A of output current, making it suitable for driving small to medium-sized motors.
  • Wide Operating Voltage Range: With an operating range from 10.8V to 30V, the UC1707J can accommodate a broad spectrum of power supply variations, ensuring reliable operation across different systems.
  • Protection Features: The device includes over-current protection and thermal shutdown features to safeguard the IC and the system it controls from potential damage due to excessive current or overheating.
  • Fast Switching Speed: The UC1707J is designed for fast switching speeds, which results in better motor performance and reduced power losses during operation.

Applications

The UC1707J is ideally suited for a variety of applications that demand reliable and precise control of motor functions. These include:

  • Brushed DC motor drives
  • Stepper motor drives
  • Position and speed servo controls
  • Robotics
  • Process control equipment

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet the stringent requirements of industrial and commercial applications. The UC1707J is no exception, providing the performance and reliability expected from a leader in the semiconductor industry.

Conclusion

With its dual-channel output, high current capability, and wide operating voltage range, the UC1707J from Texas Instruments stands out as a superior choice for designers and engineers looking to implement efficient motor control in their systems. Its built-in protection features and fast switching capabilities further enhance its appeal, making it a reliable and high-performance solution for a multitude of motor drive applications.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess