EN
  • EN
  • DE
  • IT

TPS2051DBVR

Part No TPS2051DBVR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707741-TPS2051DBVR
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2051DBVR CAD Model

Description

TPS2051DBVR by Texas Instruments

The TPS2051DBVR from Texas Instruments is a state-of-the-art power distribution switch designed for USB and other applications where heavy capacitive loads and short-circuits are likely to be encountered. This compact device, housed in a SOT-23-6 package, is part of TI's power management integrated circuits, specifically engineered to enhance the reliability and protection of the power paths in electronic systems.

Key Features:

  • Single Channel Current-Limited Power Distribution Switch: The TPS2051DBVR is designed to facilitate a single channel of power distribution, with precise current limiting to protect the source from excessive current draw.
  • Built-in Overcurrent Protection: This device features an intelligent overcurrent protection mechanism which ensures that the power supply and downstream components are safeguarded against damage from overcurrent conditions.
  • Thermal Shutdown: With an integrated thermal shutdown feature, the TPS2051DBVR automatically turns off the output when the junction temperature exceeds safe operating limits, thereby preventing thermal damage.
  • Fast Transient Response: The device is designed to respond quickly to transient loads, thereby ensuring stable operation even under rapidly changing load conditions.
  • Controlled Rise Time: The TPS2051DBVR offers a controlled output rise time which reduces inrush current, minimizing the stress on the power source and extending the life of the system.
  • Reverse Current Blocking: A built-in reverse current blocking feature prevents current from flowing backward through the switch when it is powered off, further protecting the circuit.
  • Low Standby Current: The low standby current draw of the device makes it suitable for battery-powered applications where power conservation is critical.

Applications:

The versatility of the TPS2051DBVR allows it to be used across a wide range of applications. It is particularly well-suited for USB hubs, peripheral ports, and hot-swap supplies. Additionally, it can be implemented in applications that require power distribution with a controlled ramp-up and protective features such as laptops, desktops, and other consumer electronics.

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability, and the TPS2051DBVR is no exception. This device is built to meet the rigorous standards expected from TI products, ensuring dependable performance in a variety of power management scenarios.

You May Also Be Interested in

Texas Instruments
Lowest to $1.9705
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.2629
Texas Instruments
Lowest to $0.5282
Texas Instruments
Lowest to $5.6234
Texas Instruments
Lowest to $0.5111
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.2258

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4329 $56.2770
320+ $0.3553 $113.6960
490+ $0.3442 $168.6580
675+ $0.3331 $224.8425
870+ $0.3219 $280.0530
1,165+ $0.2886 $336.2190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess