EN
  • EN
  • DE

TPS40057DBVR

Part No TPS40057DBVR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707810-TPS40057DBVR
Series TPS series
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPS40057DBVR CAD Model

Description

The TPS40057DBVR is a versatile and efficient synchronous buck controller designed by Texas Instruments, a leader in semiconductor solutions. This controller is a part of the TPS40057 series, which is renowned for its performance in managing and converting power across a wide range of applications.

Key Features:

  • Wide Input Voltage Range: The device is capable of handling input voltages from 4.5V to 40V, making it suitable for a variety of intermediate bus voltages and battery-powered applications.
  • Adjustable Output Voltage: The output voltage can be precisely set from 0.7V to the input voltage, ensuring compatibility with modern low-voltage requirements.
  • High Efficiency: With its synchronous rectification and low RDS(on) integrated switches, the TPS40057DBVR maximizes efficiency, which is crucial for reducing heat and improving system reliability.
  • Programmable Switching Frequency: The switching frequency of the controller can be programmed between 100 kHz to 600 kHz, allowing designers to balance efficiency and component size.
  • Robust Protection Features: It includes under-voltage lockout, over-voltage protection, and thermal shutdown, safeguarding the system against a range of potential faults.

Applications:

The TPS40057DBVR is well-suited for a variety of applications, including but not limited to:

  • Networking equipment such as routers and switches
  • Computing systems and servers
  • Telecommunications infrastructure
  • Industrial power systems
  • Point of Load (POL) power architectures

Package and Availability:

The device comes in a small 6-pin SOT-23 package, identified by the DBVR suffix in its name, which is ideal for space-constrained applications. The TPS40057DBVR is available for order and can be sourced directly from Texas Instruments or through authorized distributors.

With its combination of features, the TPS40057DBVR is a powerful and flexible solution for your power management needs, providing the performance and reliability expected from Texas Instruments.

You May Also Be Interested in

Texas Instruments
IC OCTAL POWER MANAGER 64-LQFP
Need more? Email Us
Texas Instruments
Lowest to $5.2385
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Texas Instruments
Lowest to $1.5740
Texas Instruments
Lowest to $2.3382
Texas Instruments
Lowest to $3.2595
Texas Instruments
Lowest to $6.1553
Texas Instruments
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess