EN
  • EN
  • DE

SY100EL90VZI

Part No SY100EL90VZI
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description 5V/3.3V TRIPLE ECL/LVECL-TOPECL/LVPECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 20SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Translator Type Mixed Signal
Channel Type Unidirectional
Channels per Circuit 3
Input Signal ECL, LVECL
Output Signal PECL, LVPECL
Output Type Differential
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number 100EL90
Manufacturer Pack Quantity 38
MSL Level 1 (Unlimited)
Win Source Part Number 1262839-SY100EL90VZI
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY100EL90VZI CAD Model

Description

Microchip Technology SY100EL90VZI Overview

The SY100EL90VZI is a high-performance, integrated device from Microchip Technology, designed to meet the rigorous demands of today's fast-paced and precision-driven electronics industry. This product is a part of Microchip's family of high-speed logic solutions, which are renowned for their reliability and performance.

Constructed with advanced semiconductor technology, the SY100EL90VZI is a 5V ECL/PECL Clock Synthesizer that boasts exceptional functionality and flexibility. It is tailored to support complex applications such as telecommunications, data communications, and high-speed computing systems, which require precise clock synthesis and distribution.

Key Features of SY100EL90VZI

  • High-Speed Performance: The device operates at very high frequencies, making it suitable for applications that require fast signal processing and minimal propagation delay.
  • Low Skew: It ensures low skew rates, which is critical for maintaining the integrity of synchronized signals across multiple pathways within electronic systems.
  • Multiple Outputs: The SY100EL90VZI provides multiple outputs, which allows for a wide range of clock management and distribution configurations.
  • Flexibility: It is designed to be used with either ECL or PECL logic levels, providing designers with the flexibility to integrate the device into various system architectures.
  • Temperature Range: The device is operational over an extended industrial temperature range, ensuring reliable performance under varying environmental conditions.

With its robust design, the SY100EL90VZI is encapsulated in a compact package, making it an ideal solution for space-constrained applications. It is also characterized by its low power consumption, which contributes to the overall energy efficiency of the systems it is used in. Furthermore, the device is compatible with standard ECL/PECL termination methods, simplifying the design process and reducing time to market.

Engineers and system designers looking for a dependable clock synthesis solution will find the SY100EL90VZI from Microchip Technology to be a superior choice that combines performance, precision, and durability. Whether it's for networking equipment, server farms, or high-speed data processing units, this product is engineered to deliver consistent results and drive technological advancements.

You May Also Be Interested in

SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3158 $57.8950
61+ $1.9000 $115.9000
95+ $1.8411 $174.9045
130+ $1.7810 $231.5300
168+ $1.7221 $289.3128
225+ $1.5442 $347.4450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,980 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess