Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 200mA
Rds On (Typ) 30 mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 083762-TPS2010ADR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2010ADR CAD Model

Description

The TPS2010ADR is a cutting-edge power distribution switch from the reputable manufacturer Texas Instruments. This device is specifically designed to enhance the functionality and safety of USB power distribution systems and other applications requiring a heavy load switch with programmable current limit. It is a part of the TPS201x family and is a crucial component for modern electronic designs.

Key Features

  • Integrated FET: The TPS2010ADR features a 95mΩ N-channel MOSFET high-side power switch, providing efficient power management with reduced voltage drop across the switch when active.
  • Programmable Current Limit: Users can set the current limit threshold according to their application needs, which helps prevent damage to downstream components due to excessive current draw.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and overcurrent protection features to safeguard the system under extreme conditions.
  • Fast Transient Response: The switch is designed to respond quickly to changes in load, ensuring stable operation during sudden load transitions.
  • Under-Voltage Lockout (UVLO): This feature ensures that the switch remains off when the input voltage falls below a specified threshold, preventing erratic behavior of connected devices.

Applications

The versatility of the TPS2010ADR makes it suitable for a wide range of applications, including:

  • USB hubs, peripherals, and powered ports
  • Hot-swap supplies
  • Power distribution in battery-powered devices
  • Industrial controls
  • Portable consumer electronics

Technical Specifications

The TPS2010ADR operates over a voltage range of 2.7V to 5.5V, making it ideal for low-voltage applications. It is available in an 8-pin SOIC package, ensuring compatibility with standard surface-mount technology. The device also supports continuous output current up to 0.5A, while its programmable current limit can be set with a single external resistor, providing design flexibility.

Conclusion

With its robust feature set and high reliability, the TPS2010ADR from Texas Instruments stands as an excellent choice for designers looking to implement efficient power distribution with the added benefits of current limiting and protection features in their products.

You May Also Be Interested in

Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 3.8A PG-TO252-5
Lowest to $17.9284
ECAD model for AUIPS7125R
Diodes Incorporated
LOADSWITCHX1-WLB0909-4T&R3K / Power Switch/Driver 1:1 P-Channel 1.5A X1-WLB0909-4
Lowest to $0.1701
ECAD model for AP22908CN4-7
Toshiba Semiconductor and Storage
IC PWR DRIVER P-CHAN 1:1 20DIP / Power Switch/Driver 1:1 P-Channel 400mA 20-DIP
Need more? Email Us
ECAD model for TBD62789APG
Infineon Technologies
SMART HIGH-SIDE POWER SWITCH / Power Switch/Driver 1:1 N-Channel 1.5A PG-DSO-8-44
Lowest to $9.7792
ECAD model for BTT62001EJA
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 3:8 24SOIC / Power Switch/Driver 3:8 N-Channel 350mA 24-SOIC
Need more? Email Us
ECAD model for A6A259KLBTR
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 SOT26 / Power Switch/Driver 1:1 P-Channel 2A SOT-26
Lowest to $0.3119
ECAD model for AP22913W6-7
Rohm Semiconductor
IC PWR SWITCH P-CHAN 1:1 SOP-J8 / Power Switch/Driver 1:1 P-Channel 6.5A 8-SOP-J
Need more? Email Us
ECAD model for BV1LB150FJ-CE2
NXP / Nexperia
IC TOPFET HIGH SIDE SW TO220-5 / High Side Current Limit Switch
Need more? Email Us
ECAD model for BUK209-50Y,127
Diodes Incorporated
IC PWR SWITCH N-CH V-QFN4040-17
Need more? Email Us
ECAD model for DPS1135FIA-13

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5455 $53.1825
35+ $2.9091 $101.8185
54+ $2.8182 $152.1828
74+ $2.7273 $201.8202
95+ $2.6364 $250.4580
127+ $2.3637 $300.1899
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,010 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention