EN
  • EN
  • DE

DW01B-G

Part No DW01B-G
Manufacturer Fortune
Catalog Miscellaneous
Description One Cell Lithium-ion/Polymer Battery Protection IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fortune
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822168-DW01B-G
Ultra Librarian 3D Model Ultra Librarian DW01B-G CAD Model

Description

The DW01B-G is a single-chip lithium-ion/polymer battery protection IC manufactured by Fortune Semiconductor. It is designed to protect lithium-ion (Li-ion) and lithium-polymer (Li-Po) batteries from overcharge, over-discharge, and overcurrent conditions, ensuring the safe and reliable operation of battery-powered devices. This compact and highly integrated solution is commonly used in a wide range of portable electronics.

Applications:

  • Mobile Phones: Providing essential battery protection for smartphones and feature phones.
  • Tablets: Safeguarding Li-ion/Li-Po batteries in tablet computers.
  • Portable Media Players: Protecting batteries in MP3 players, portable DVD players, and similar devices.
  • Bluetooth Headsets: Ensuring the safe operation of batteries in wireless headsets and earbuds.
  • Power Banks: Providing protection for Li-ion/Li-Po batteries used in portable charging devices.

Features:

  • Overcharge Protection: Prevents the battery from being charged beyond its safe voltage limit.
  • Over-Discharge Protection: Prevents the battery from being discharged below its safe voltage limit.
  • Overcurrent Protection: Limits the current drawn from the battery to prevent damage.
  • Short Circuit Protection: Immediately cuts off the battery in the event of a short circuit.
  • Small Package Size: Available in compact packages suitable for space-constrained applications.

Benefits:

  • Enhanced Battery Safety: Prevents battery damage and potential hazards such as overheating or explosion.
  • Extended Battery Lifespan: Protects the battery from degradation caused by overcharge or over-discharge.
  • Increased System Reliability: Ensures the safe and reliable operation of battery-powered devices.
  • Reduced Warranty Costs: Minimizes battery-related failures and returns.
  • Simplified Design: Easy to implement into battery management systems with minimal external components.

The DW01B-G monitors the battery voltage and current and takes appropriate action when abnormal conditions are detected. The overcharge protection feature prevents the battery voltage from exceeding a predefined threshold, typically around 4.3V. The over-discharge protection prevents the battery voltage from dropping below a predefined threshold, typically around 2.4V. The overcurrent protection limits the current drawn from the battery to prevent damage to the battery or the connected device. In the event of a short circuit, the DW01B-G immediately cuts off the battery to prevent further damage. Specific technical specifications, including the overcharge detection voltage, over-discharge detection voltage, overcurrent detection current, and short-circuit detection current, can be found in the manufacturer's datasheet.

You May Also Be Interested in

J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Phoenix Contact
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.1016 $57.9120
1,390+ $0.0832 $115.6480
2,145+ $0.0809 $173.5305
2,945+ $0.0785 $231.1825
3,850+ $0.0751 $289.1350
5,085+ $0.0681 $346.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,140 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess