EN
  • EN
  • DE

SN74LVC573AQDWREP

Part No SN74LVC573AQDWREP
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC OCTAL TRANSP D LATCH 20-SOIC / Latch Transparent 3-ST 8-CH D-Type 20-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel package
Part Status Obsolete(EOL)
Logic Type D-Type Transparent Latch
Output Type Tri-State
Operating Supply Voltage 2 V ~ 3.6 V
Independent Circuits 1
Delay Time - Propagation 1ns
Current - Output High, Low 24mA, 24mA
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 795121-SN74LVC573AQDWREP
Popularity Medium
Supply and Demand Status Balance
Family Name SN74LVC573
Introduction Date December 16, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SN74LVC573AQDWREP CAD Model

Description

Product Overview: SN74LVC573AQDWREP

The SN74LVC573AQDWREP from Texas Instruments is a high-performance, octal transparent D-type latch with 3-state outputs. This integrated circuit is part of the LVC family, which is known for its low-voltage operation and high-speed interface technology. The device is designed to be used in applications that require the capture of data at a particular moment in time, with the ability to hold that data until it is needed later.

Key Features

  • Wide Operating Voltage Range: The device operates on a wide voltage range from 2.7V to 3.6V, making it suitable for interfacing with 3.3V logic levels while also providing some margin for variations in supply voltage.
  • High-Speed Performance: The SN74LVC573AQDWREP is capable of supporting high-speed data transfer, with a maximum data rate that is suitable for modern digital systems.
  • Low Power Consumption: This component is designed for low power consumption, which is critical for battery-powered and power-sensitive applications.
  • Enhanced Electromagnetic Compatibility (EMC): The device features a balanced output drive with low overshoot and undershoot, which reduces the emission of electromagnetic interference (EMI).
  • Robustness: The SN74LVC573AQDWREP is characterized for operation from -40°C to 125°C, ensuring reliable performance in extreme environments.

Applications

The versatility of the SN74LVC573AQDWREP makes it ideal for a wide range of applications. It is commonly used in:

  • Industrial controls
  • Telecommunications
  • Data acquisition systems
  • Portable electronics
  • Computing systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74LVC573AQDWREP is no exception. It is part of the Enhanced Product (EP) portfolio, which means it is designed to meet the stringent requirements of automotive and industrial applications. The device is also compliant with the RoHS directive, making it environmentally friendly.

Package and Availability

The product is available in a 20-pin SOIC (DW) package, which is suitable for surface-mount technology (SMT) and is compatible with standard PCB layouts. For design flexibility, the device is also available in tape and reel packaging, facilitating efficient assembly for high-volume production.

With its robust feature set and Texas Instruments' reputation for high-quality products, the SN74LVC573AQDWREP is a reliable choice for designers looking to incorporate a high-performance latch into their systems.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 8-BIT ADDRESSABLE LAT / D-Type, Addressable 1 Channel 1:8 IC CMOS 16-TSSOP
Lowest to $0.3245
Toshiba Semiconductor and Storage
IC OCTAL D-TYPE LATCH 20DIP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-DIP
Lowest to $0.8883
Nexperia USA Inc.
IC LATCH 8BIT ADDRESS DHVQFN16 / D-Type, Addressable 1 Channel 1:8 IC Standard 16-DHVQFN (2.5x3.5)
Need more? Email Us
Nexperia USA Inc.
IC OCT D TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.2703
Toshiba Semiconductor and Storage
IC OCTAL D-TYPE LATCH 20VSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-VSSOP
Lowest to $0.1305
Texas Instruments
IC D-TYPE LATCH SGL 3-ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.8468
ON Semiconductor
IC TXRX/LATCH OCTAL 3ST 20-TSSOP
Lowest to $0.6508
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.7332
Renesas Electronics America
IC TRANSP LATCH 16BIT 48-SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess