EN
  • EN
  • DE

74LVC573AT20-13

Part No 74LVC573AT20-13
Manufacturer Diodes Incorporated
Catalog Logic - Latches
Description IC OCTAL TRANSPAR LATCH 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage (V) 1.65V ~ 3.6V
Independent Circuits 1
Delay Time - Propagation 4.4ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803307-74LVC573AT20-13
Ultra Librarian 3D Model Ultra Librarian 74LVC573AT20-13 CAD Model

Description

Diodes Incorporated 74LVC573AT20-13 Product Overview

The 74LVC573AT20-13 from Diodes Incorporated is a high-performance, octal D-type transparent latch with 3-state outputs that belongs to the LVC family. This IC is designed to operate from a 2.7V to 3.6V power supply, making it ideal for use in low-voltage applications that require high-speed performance and low power consumption.

With its wide operating voltage range, the 74LVC573AT20-13 is compatible with 3.3V logic levels, allowing for easy interfacing with microcontrollers and other digital systems. The device's inputs are 5V tolerant, which enables it to be used in mixed-voltage environments without the need for additional level shifters.

The octal latch is equipped with eight latches with three-state outputs, providing the ability to store eight bits of data and control the output state. The transparent nature of the latches means that while the latch-enable (LE) input is high, the outputs follow the inputs. When LE is taken low, the data that was present at the inputs at the time the transition occurred is captured and held at the outputs, regardless of further changes to the input lines.

The 74LVC573AT20-13 also features an output enable (OE) input which, when high, forces the outputs to assume a high-impedance state. This is particularly useful for interfacing with bus-oriented systems where multiple devices may need to share the same output lines.

Key features of the 74LVC573AT20-13 include:

  • Power supply range of 2.7V to 3.6V
  • 5V tolerant inputs for interfacing with higher voltage logic
  • Low power consumption for energy-efficient designs
  • High-speed performance suitable for demanding applications
  • Octal D-type latches with transparent operation
  • Three-state outputs for bus-oriented systems
  • Surface-mount package for compact PCB layouts

The device is offered in a TSSOP-20 package, providing a space-saving solution for printed circuit board (PCB) designs. The 74LVC573AT20-13 is ideal for a wide range of applications, including computers, servers, data storage, networking, and telecommunications equipment, where reliable data storage and bus interface capabilities are essential.

With its combination of features, the 74LVC573AT20-13 from Diodes Incorporated is a versatile choice for designers looking to enhance the performance and efficiency of their digital systems.

You May Also Be Interested in

Renesas Electronics America
IC TRANSP LATCH OCTAL 20-QSOP
Lowest to $0.7474
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $15.1239
Nexperia USA Inc.
IC D-TYPE ADDR 1:8 16-TSSOP
Need more? Email Us
National Semiconductor (TI)
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-PDIP
Need more? Email Us
Texas Instruments
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Texas Instruments
IC NOR R/S LTCH 3ST QUAD 16TSSOP
Lowest to $0.5269
Renesas Electronics America
Channel IC
Need more? Email Us
NXP / Nexperia
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess