Product Overview: SN74HC573ADBR by Texas Instruments
The SN74HC573ADBR is a high-performance, octal transparent D-type latch designed and manufactured by Texas Instruments. This integrated circuit is part of the 'HC' family, which signifies that it is fabricated using high-speed CMOS technology. It is an essential component for applications requiring the temporary storage of data, acting as an interface between mismatched data buses or simply as a buffer for holding data.
Key Features:
- Logic Type: The device features an octal D-type latch with a clear function, which is ideal for the temporary storage of data.
- Operating Voltage: It operates over a broad voltage range from 2V to 6V, making it compatible with various logic levels and suitable for battery-operated applications.
- High Current Drive: The SN74HC573ADBR can source or sink up to 6 mA at 5V, providing good drive capabilities.
- Package: Housed in a 20-pin SSOP (Shrink Small Outline Package), this device is optimized for reduced space on PCBs.
- Speed: It offers high-speed performance, which is characteristic of CMOS devices.
Applications:
The SN74HC573ADBR is versatile for use in a wide range of electronic circuits. Common applications include:
- Data storage and buffering
- Interface between mismatched data buses
- Control systems
- Communication systems
- Microprocessor or microcontroller support
Quality and Reliability:
Texas Instruments is known for its commitment to quality, and the SN74HC573ADBR is no exception. Each device undergoes rigorous testing to ensure it meets the high standards expected of TI products. This commitment to quality ensures reliable operation in the field, making it a trusted choice for engineers and designers.
Environmental Compliance:
The SN74HC573ADBR is also RoHS compliant, meaning it adheres to strict environmental standards, reducing the use of hazardous substances in electronics.
For detailed specifications, technical documents, and support, visit the Texas Instruments product page.