EN
  • EN
  • DE

74LVC573AQ20-13

Part No 74LVC573AQ20-13
Manufacturer Diodes Incorporated
Catalog Logic - Latches
Description IC OCTAL TRANSPAR LATCH 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage (V) 1.65V ~ 3.6V
Independent Circuits 1
Delay Time - Propagation 4.4ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-VFQFN Exposed Pad
Supplier Device Package V-QFN4525-20
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803306-74LVC573AQ20-13
Ultra Librarian 3D Model Ultra Librarian 74LVC573AQ20-13 CAD Model

Description

Product Overview: 74LVC573AQ20-13 from Diodes Incorporated

The 74LVC573AQ20-13 is a high-performance, octal D-type transparent latch from Diodes Incorporated, designed to be a part of the advanced 74LVC family. This integrated circuit is tailored for low-voltage operation, making it suitable for systems that require efficient power consumption without compromising on speed and performance. It is particularly well-suited for interfacing with 3.3V and 5V systems, thanks to its wide range of operating voltages.

One of the key features of the 74LVC573AQ20-13 is its 5V tolerant inputs, which allow for direct interfacing with 5V TTL logic levels without the need for external components. This feature simplifies design and reduces overall system cost. Additionally, the device has a high noise immunity, ensuring stable operation even in electrically noisy environments.

The latch operates as a transparent D-type latch during normal operation, with data at its inputs appearing at the outputs as long as the Latch Enable (LE) input is held high. When LE is taken low, the data at the outputs is latched and remains unchanged until LE is returned high. This functionality is essential for systems that require data to be captured and held stable for a certain period.

Furthermore, the 74LVC573AQ20-13 boasts a high drive capability, with the ability to drive up to 24mA at the outputs. This makes it capable of driving heavier loads than standard CMOS outputs. The device also features a bus-hold function, which maintains the last output state when the input is not actively driven, thus preventing floating inputs and reducing the risk of erratic system behavior.

Offered in a 20-pin TSSOP package, the 74LVC573AQ20-13 is designed to occupy minimal space on a PCB, making it an ideal choice for space-constrained applications. This product is also characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide temperature range, which is critical for industrial and automotive applications.

In summary, the 74LVC573AQ20-13 from Diodes Incorporated is a versatile and robust component that provides reliable latching functionality for a variety of digital applications, ensuring data integrity and system stability in a compact and power-efficient package.

You May Also Be Interested in

NXP / Nexperia
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SSOP
Need more? Email Us
Texas Instruments
IC 16BIT TRANSP D-LATCH 48-SSOP
Lowest to $6.3381
NXP / Nexperia
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Need more? Email Us
ON Semiconductor
IC LATCH QUAD R-S 16-SOIC
Need more? Email Us
Texas Instruments
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Need more? Email Us
National Semiconductor (TI)
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-PDIP
Need more? Email Us
Renesas Electronics America
IC TRANSP LATCH OCTAL 20-QSOP
Lowest to $0.7474
National Semiconductor
D LATCH, 100K SERIES
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess