Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 070787-LC73814
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC73814 CAD Model

Description

The ON Semiconductor LC73814 is a highly integrated circuit designed for the efficient management of car audio systems. This advanced IC is engineered to provide a robust solution for controlling various audio functions, making it an ideal choice for automotive entertainment systems.

Key Features

  • High Integration: The LC73814 integrates multiple functions required for car audio systems, reducing the need for additional components and simplifying the design process.
  • Sound Quality: It ensures superior sound quality with its advanced signal processing capabilities, providing a rich and immersive listening experience.
  • Flexibility: This IC offers a flexible interface, compatible with various microcontrollers, which allows for easy integration into different system designs.
  • Durability: Designed with automotive standards in mind, the LC73814 is built to withstand the harsh conditions typical of vehicle environments, including temperature fluctuations and vibrations.

Applications

The versatility of the LC73814 makes it suitable for a wide range of applications within the automotive sector, particularly in:

  • Car audio systems
  • Automotive infotainment units
  • In-dash receivers
  • Audio signal processing modules

Technical Specifications

The LC73814 comes with a set of technical features that ensure its performance in demanding automotive applications:

  • Supply Voltage Range: Specifically designed to operate within the standard automotive power supply range.
  • Operating Temperature: Capable of functioning over a wide temperature range, suitable for the internal environment of vehicles.
  • Package: Available in a robust package that ensures protection against physical stresses and enhances its longevity.

Conclusion

The ON Semiconductor LC73814 is a comprehensive solution for car audio system control, offering a blend of performance, integration, and reliability. Its advanced features and robust design make it a go-to choice for automotive manufacturers looking to enhance the audio experience in their vehicles. With ON Semiconductor's reputation for quality and innovation, the LC73814 is set to become a staple in the car audio industry.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD / 148.5 MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Need more? Email Us
ECAD model for 511BBA148M500AAG
Seiko Epson Corporation
XTAL OSC XO 3.6560MHZ CMOS SMD
Need more? Email Us
ECAD model for SG-8018CE 3.6560M-TJHPA0
Seiko Epson Corporation
SG-8101CG 40.6800M-TCHSA0: OSC M
Need more? Email Us
ECAD model for SG-8101CG 40.6800M-TCHSA0
Seiko Epson Corporation
SG-8101CG 83.333333M-TBGSA0: OSC
Need more? Email Us
ECAD model for SG-8101CG 83.333333M-TBGSA0
Seiko Epson Corporation
SG-8101CG 55.4666M-TBGSA0: OSC M
Need more? Email Us
ECAD model for SG-8101CG 55.4666M-TBGSA0
Seiko Epson Corporation
SG-8101CA 34.6500M-TCHPA0: OSC M
Need more? Email Us
ECAD model for SG-8101CA 34.6500M-TCHPA0
Seiko Epson Corporation
SG-8101CA 34.4064M-TCHPA0: OSC M
Need more? Email Us
ECAD model for SG-8101CA 34.4064M-TCHPA0
Seiko Epson Corporation
SG-8101CA 3.1457M-TBGSA0: OSC MH
Need more? Email Us
ECAD model for SG-8101CA 3.1457M-TBGSA0
Seiko Epson Corporation
SG-8101CG 39.3216M-TCHPA0: OSC M
Need more? Email Us
ECAD model for SG-8101CG 39.3216M-TCHPA0

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention