EN
  • EN
  • DE

74LVC373AT20-13

Part No 74LVC373AT20-13
Manufacturer Diodes Incorporated
Catalog Logic - Latches
Description IC OCTAL TRANSP LATCH 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage (V) 1.65V ~ 3.6V
Independent Circuits 1
Delay Time - Propagation 4.4ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802140-74LVC373AT20-13
Ultra Librarian 3D Model Ultra Librarian 74LVC373AT20-13 CAD Model

Description

Product Overview: 74LVC373AT20-13 from Diodes Incorporated

The 74LVC373AT20-13 is a high-performance, octal transparent D-type latch with 3-state outputs from Diodes Incorporated, designed to provide efficient and reliable operation in a wide range of digital applications. This device is part of the LVC family, which is known for its low-voltage operation and low-power consumption, making it an ideal choice for battery-operated and power-sensitive systems.

Key Features

  • Logic Type: Octal D-Type Latch with 3-state outputs allows for efficient data storage and bus interfacing.
  • Operating Voltage: The device supports a wide operating voltage range from 1.65V to 3.6V, accommodating various logic level requirements and ensuring compatibility with both 3.3V and 2.5V systems.
  • High-Speed Operation: Its fast propagation delays and output transition times are suitable for high-speed applications, ensuring quick data processing and minimal signal lag.
  • Power Dissipation: With a low power dissipation, the 74LVC373AT20-13 is an energy-efficient solution that contributes to the overall reduction of system power requirements.
  • Bus Hold Function: Integrated bus hold on data inputs eliminates the need for external pull-up/pull-down resistors, simplifying PCB design and reducing component count.
  • Temperature Range: The device operates over an extended temperature range, making it suitable for industrial applications with challenging environmental conditions.
  • Package: It comes in a 20-pin TSSOP package that offers a compact footprint for space-constrained applications.
  • Lead-Free and RoHS Compliant: The 74LVC373AT20-13 is lead-free and RoHS compliant, meeting environmental standards and ensuring suitability for use in a wide range of markets and applications.

Applications

The versatile nature of the 74LVC373AT20-13 makes it suitable for a broad array of applications, including:

  • Memory address latching
  • Data multiplexing
  • Bus interfacing and buffering
  • Industrial control systems
  • Portable electronics
  • Telecommunications

With its blend of performance, power efficiency, and design flexibility, the 74LVC373AT20-13 from Diodes Incorporated is an excellent choice for designers looking to enhance the capability and efficiency of their digital systems.

You May Also Be Interested in

ON Semiconductor
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $0.0993
Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us
Renesas Electronics America
Channel IC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE ADDR 1:8 16-TSSOP
Need more? Email Us
NXP / Nexperia
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-TSSOP
Need more? Email Us
National Semiconductor (TI)
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
Texas Instruments
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Need more? Email Us
Harris Corporation
CMOS DUAL 4-BIT DRIVER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess