EN
  • EN
  • DE

TPIC46L02DBR

Part No TPIC46L02DBR
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC DRIVER PRE FET 6 CHAN 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 6
Gate Type N-Channel MOSFET
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Peak Output (Source, Sink) 1.2mA, 1.2mA
Input Type Non-Inverting
Rise and Fall Time 3.5μs, 3μs
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 033569-TPIC46L02DBR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPIC46L02DBR CAD Model

Description

Overview of TPIC46L02DBR from Texas Instruments

The TPIC46L02DBR is a robust, high-performance power logic octal non-inverting D-type flip-flop designed by Texas Instruments. This integrated circuit (IC) is part of TI's extensive line of power logic devices, offering a combination of high-voltage output and low-on resistance. It is particularly well-suited for driving a wide range of applications, including relays, solenoids, and other heavy loads.

Key Features

  • High-Voltage Output: The TPIC46L02DBR is capable of delivering output voltages that are suitable for directly driving loads in industrial and automotive environments.
  • Low On-Resistance: The device's low on-resistance allows for efficient operation, minimizing heat generation and power loss, which is crucial for maintaining the reliability and longevity of the system.
  • Robust Output Clamping: To protect against overvoltage conditions, the TPIC46L02DBR includes clamping diodes that help safeguard the IC and the load it is driving.
  • Serial Data Input: The serial input simplifies the interface with microcontrollers and allows for reduced wiring complexity, which is advantageous in densely packed systems.
  • Edge-Triggered Clock: The edge-triggered clock feature ensures precise timing control for the flip-flops, enhancing the accuracy of operations.

Applications

The TPIC46L02DBR is a versatile component that can be used in a variety of applications. It is particularly useful in:

  • Automotive Systems
  • Industrial Control Systems
  • Motor and Relay Drivers
  • LED Displays and Signboards

Package and Quality

The device comes in a DBR package, which is designed for surface-mount technology (SMT), allowing for efficient assembly and space-saving on PCBs. Texas Instruments is known for its commitment to quality, and the TPIC46L02DBR is no exception, meeting high standards of performance and reliability.

Conclusion

In summary, the TPIC46L02DBR from Texas Instruments is a powerful solution for driving high-voltage loads with precision and efficiency. Its low on-resistance, robust output clamping, and serial data input make it an ideal choice for designers looking to optimize their power management systems in automotive and industrial applications.

You May Also Be Interested in

Diodes Incorporated
IC GATE DRVR LOW-SIDE SOT23-6
Lowest to $0.5561
Infineon Technologies
GATE DRIVER IC
Need more? Email Us
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.1829
ON Semiconductor
IC MOSFET DVR DUAL BOOT 8-SOIC / Gate Driver IC
Lowest to $1.5444
IXYS
IC GATE DRVR LOW-SIDE 8DFN / Low-Side Gate Driver IC Non-Inverting 8-DFN (3x3)
Lowest to $1.4212
NXP / Nexperia
IC GATE DRVR HIGH-SIDE D2PAK-7
Need more? Email Us
Maxim Integrated
MAX8552 HIGH-SPEED, WIDE-INPUT,
Lowest to $2.3175
Texas Instruments
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC 0 to 70
Lowest to $1.6651
Maxim Integrated
MAX626 DUAL POWER MOSFET DRIVER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9037 $53.1333
21+ $4.8441 $101.7261
32+ $4.6927 $150.1664
45+ $4.5413 $204.3585
57+ $4.3900 $250.2300
77+ $3.9358 $303.0566
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 77,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess