EN
  • EN
  • DE

UCC37323DG4

Part No UCC37323DG4
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC 0 to 70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOIC
Fall Time 40 ns
Height 1.58 mm
Lead Free Lead Free
Length 4.9 mm
Max Operating Temperature 70 °C
Max Output Current 4.5 A
Max Power Dissipation 1.14 W
Max Supply Current 450 µA
Max Supply Voltage 15 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Nominal Supply Current 450 µA
Number of Channels 2
Number of Drivers 2
Number of Outputs 2
Number of Pins 8
Output Current 4 A
Power Dissipation 1.14 W
Propagation Delay 35 ns
Radiation Hardening No
Rise Time 40 ns
RoHS Compliant
Turn-On Delay Time 35 ns
Weight 72.603129 mg
Width 3.91 mm
Win Source Part Number 1219148-UCC37323DG4
Categories PMIC - Gate Drivers
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC37323DG4 CAD Model

Description

Product Overview: Texas Instruments UCC37323DG4

The UCC37323DG4 from Texas Instruments is a high-speed, low-side gate driver designed to drive power MOSFETs and IGBTs. This device is a member of TI's UCC37xxx series of drivers that are known for their reliability and performance in a wide range of power applications.

Key Features:

  • High Peak Output Current: The UCC37323DG4 can deliver a peak output current of 9A, making it suitable for high-current applications.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 10V to 30V, providing flexibility across different power systems.
  • Fast Propagation Delays: With propagation delays typically under 25ns, this driver ensures swift response times, which is critical for high-frequency switching applications.
  • Dual Outputs: The device features dual outputs that can be used to drive two separate MOSFETs or IGBTs in parallel for increased current capability or to drive complementary switches in a half-bridge configuration.
  • Robust Output Drive: The UCC37323DG4's outputs are capable of withstanding the rigors of high-power applications, with robust drive and high immunity to noise.

Applications:

The UCC37323DG4 is ideal for a range of applications, including:

  • DC/DC converters
  • Motor controllers
  • Power supplies
  • Class D audio amplifiers
  • Switch mode power supplies

Product Specifications:

Parameter Value
Peak Output Current 9A
Supply Voltage Range 10V to 30V
Propagation Delay <25ns
Output Configuration Dual
Operating Temperature -40°C to +125°C

With its robust design and high-performance capabilities, the UCC37323DG4 is a reliable choice for designers looking to optimize their power systems for efficiency and speed.

You May Also Be Interested in

Power Integrations
IC GATE DRVR HALF-BRIDGE MODULE / Half-Bridge Gate Driver IC Module
Lowest to $111.4073
Texas Instruments
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $0.3207
Rohm Semiconductor
IC GATE DRVR HIGH-SIDE HVSOF5
Need more? Email Us
IXYS
IC GATE DRVR LOW-SIDE TO220-5
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $1.9865
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $58.2103
Infineon Technologies
1200V THREE PHASE DRIVER / High-Side or Low-Side Gate Driver IC Inverting PG-DSO-24
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC 16-SOIC
Need more? Email Us
Infineon Technologies
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $96.5250

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6651 $58.2785
75+ $1.3663 $102.4725
115+ $1.3236 $152.2140
160+ $1.2809 $204.9440
205+ $1.2382 $253.8310
275+ $1.1101 $305.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,900 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess