EN
  • EN
  • DE

MAX626ESA

Part No MAX626ESA
Manufacturer Maxim Integrated
Catalog PMIC - Gate Drivers
Description MAX626 DUAL POWER MOSFET DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Voltage - Supply 4.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 2A, 2A
Input Type Inverting
Rise / Fall Time (Typ) 20ns, 20ns
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MAX626
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 829895-MAX626ESA
Ultra Librarian 3D Model Ultra Librarian MAX626ESA CAD Model

Description

Product Overview: MAX626ESA from Maxim Integrated

The MAX626ESA is a high-performance, low-power, CMOS analog integrated circuit from Maxim Integrated, a renowned leader in the design and manufacturing of innovative analog and mixed-signal products. This device is particularly designed to meet the stringent requirements of battery-powered and portable applications, where efficient power management and space-saving are critical considerations.

Key Features

  • Low Quiescent Current: The MAX626ESA boasts an impressively low quiescent current, which is ideal for prolonging battery life in portable devices.
  • High Efficiency: With its high-efficiency operation, this product ensures minimal power loss and is suitable for use in power-sensitive applications.
  • Compact Design: Housed in a small 8-pin SOIC package, the MAX626ESA is designed for space-constrained applications, offering a compact solution without compromising on performance.
  • Wide Operating Temperature Range: The device operates effectively across a broad temperature range, making it versatile for various environments and conditions.

Applications

The MAX626ESA is well-suited for an array of applications, particularly where power efficiency and space are of paramount importance. These applications include, but are not limited to:

  • Portable Devices
  • Battery-Powered Equipment
  • Power Supply Modules
  • Energy Management Systems

Technical Specifications

The technical specifications of the MAX626ESA include:

  • Package Type: 8-Pin SOIC
  • Operating Voltage Range: Specified by the manufacturer's datasheet
  • Quiescent Current: Specified by the manufacturer's datasheet
  • Operating Temperature Range: Specified by the manufacturer's datasheet

For detailed specifications and application notes, it is recommended to consult the official datasheet provided by Maxim Integrated. This will ensure a comprehensive understanding of the MAX626ESA's capabilities and how it can be integrated into specific applications.

Ordering Information

The MAX626ESA can be ordered through Maxim Integrated's official distributors or directly from their website. When ordering, ensure to specify the correct part number to receive the exact device suited to your application needs.

Note: The exact specifications such as operating voltage range, quiescent current, and operating temperature range are intentionally omitted and should be verified with the most current datasheet from Maxim Integrated for accurate information.

You May Also Be Interested in

ON Semiconductor
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $58.2103
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 16MLPQ
Lowest to $4.3657
Infineon Technologies
1200V THREE PHASE DRIVER / High-Side or Low-Side Gate Driver IC Inverting PG-DSO-24
Need more? Email Us
Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8QFN / Half-Bridge Gate Driver IC Non-Inverting 8-QFN (3x3)
Lowest to $1.3109
Texas Instruments
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $0.3207
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Lowest to $12.5150
Monolithic Power Systems Inc.
100V, 2.5A, HIGH-FREQUENCY, HALF / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $2.7406
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess