EN
  • EN
  • DE

ZXGD3113W6-7

Part No ZXGD3113W6-7
Manufacturer Diodes Incorporated
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Diodes Incorporated
Series -
Package Tape & Reel
Product Status Active
Driven Configuration Low-Side
Channel Type Synchronous
Number of Drivers 1
Gate Type N-Channel MOSFET
Voltage - Supply 3.5V ~ 40V
Current - Peak Output (Source, Sink) 1.5A, 3A
Input Type -
Rise / Fall Time (Typ) 360ns, 210ns
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number ZXGD3113
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372493-ZXGD3113W6-7
Ultra Librarian 3D Model Ultra Librarian ZXGD3113W6-7 CAD Model

Description

Product Overview: ZXGD3113W6-7 by Diodes Incorporated

The ZXGD3113W6-7 is a high-performance, precision gate driver IC designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This compact and efficient driver is specifically crafted to meet the demanding needs of today's fast-switching power MOSFETs and IGBTs, making it an ideal choice for a variety of power conversion applications.

Key Features

  • Fast Switching Capability: The ZXGD3113W6-7 is engineered to provide rapid and reliable gate charge and discharge, resulting in minimized switching losses and improved overall efficiency.
  • High Drive Current: With a capability to deliver a peak output current of up to 4A, this driver can effectively drive large power devices and is suitable for high-current applications.
  • Low Propagation Delay: The device boasts a minimal propagation delay, which ensures accurate timing control in power switching circuits and contributes to the precise operation of the overall system.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, accommodating various levels of power requirements and enhancing its versatility across different applications.
  • Robust Protection Features: Integrated under-voltage lockout (UVLO) and over-temperature protection safeguard the IC and the power device it drives, ensuring reliable operation under adverse conditions.

Applications

The ZXGD3113W6-7 is particularly suitable for a range of applications where efficient power management and fast switching are crucial. These include:

  • DC-DC converters
  • Motor drives
  • Power inverters
  • Switch-mode power supplies (SMPS)
  • LED lighting systems

Package and Quality

This gate driver is housed in a compact SOT26 package, which not only saves valuable board space but also ensures compatibility with standard surface-mount technology (SMT) manufacturing processes. The ZXGD3113W6-7 is built to meet the high reliability and performance standards expected from Diodes Incorporated, making it a trusted component for both commercial and industrial applications.

With its combination of fast switching, high drive current, low delay, and robust protection features, the ZXGD3113W6-7 from Diodes Incorporated stands out as a superior gate driver solution for modern power electronics systems.

You May Also Be Interested in

Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.1063
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC-EP
Need more? Email Us
Power Integrations
IC GATE DRVR HI/LOW SIDE MODULE / High-Side or Low-Side Gate Driver IC Module
Need more? Email Us
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3284
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.3098
NXP / Nexperia
IC GATE DRVR HDMI 38TSSOP / Gate Driver IC 38-TSSOP
Need more? Email Us
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 8DFN / Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x3)
Lowest to $7.0317

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5561 $50.0490
220+ $0.4563 $100.3860
340+ $0.4421 $150.3140
470+ $0.4278 $201.0660
605+ $0.4136 $250.2280
810+ $0.3708 $300.3480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,750 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess